Kikusui America, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years,... | |
| The PAD-LA Series are renewal version of our long seller models "PAD-L Series" as known for high performance and high reliability of variable DC regulated power supplies used with excellent... | |
| The PAK-A Series is a variable output, switching power supply that feature excellent electrical characteristics as well as unmatched reliability. This Series offers a wide range of variation consisting of... | |
| The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and... | |
| The PAS Series consists of sophisticated variable-switching DC power supplies that refine and add to the advances of our conventional PAK-A Series. While the cabinet size remains unchanged from conventional... | |
| The PAT-T Series is a constant voltage/constant current, auto-shifting, switching DC power supply. It features a soft switching system that offers greater efficiency and lower noise. At the same time,... | |
| The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC... | |
| The PMC-A Series are compact, high-performance, constant voltage, constant current Series regulated DC power supplies. The adoption of Series regulated design realizes a highly stable output with a low level... | |
| With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology... |