Kikusui America, Inc. PCR-W/W2 Series High Efficiency AC Power Supplies PCR2000W

Description
With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design. The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.
Datasheet
Description
With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design. The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCR-W/W2 Series High Efficiency AC Power Supplies - PCR2000W - Kikusui America, Inc.
Santa Clara, CA, USA
PCR-W/W2 Series High Efficiency AC Power Supplies
PCR2000W
PCR-W/W2 Series High Efficiency AC Power Supplies PCR2000W
With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design. The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.

With a primary development concept of improved efficiency and low cost, the PCR-W/W2-Series, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design. The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.

Supplier's Site
AC Source PCR2000W
The PCR2000W is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Range: 1-150V, 2-300V Max Current: 20A/10A Single phase; 2 kVA Frequency Range: 1 Hz-500 Hz Output Power: 2000 Watts Output voltage/current real effective value, peak value, DC mean value, and electric power are displayed on the panel Achieves less than 0.5% voltage waveform distortion 60μs of voltage response speed Applicable to GPIB or RS-232C control With a primary development concept of improved efficiency and low cost, the PCR2000W, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design. The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.

The PCR2000W is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Voltage Range: 1-150V, 2-300V
  • Max Current: 20A/10A
  • Single phase; 2 kVA
  • Frequency Range: 1 Hz-500 Hz
  • Output Power: 2000 Watts
  • Output voltage/current real effective value, peak value, DC mean value, and electric power are displayed on the panel
  • Achieves less than 0.5% voltage waveform distortion
  • 60μs of voltage response speed
  • Applicable to GPIB or RS-232C control

With a primary development concept of improved efficiency and low cost, the PCR2000W, regulated AC power supply, features a balance of performance, function, quality, and cost based on the technology and know-how established with the PCR-L Series of products. Specifically, PWM inverter system was used for the power unit, providing the power supply with improved efficiency (by approximately 75 %), low-input current demand, and a considerably downsized and lightweight package design.
The PCR-W/W2-Series power supply features a wide input range and high-quality, powerful output (as well as a reduction in low-waveform distortion, and the provision of high response speed and low power-factor load) for worldwide application, and is equipped not only with measurement and output capabilities for AC parameters such as RMS value, peak value, power, and power factor, but also with DC output and AC+DC output modes. With these features, the capabilities of the PCR-W/W2-Series power supply go beyond ordinary AC power supply, providing greater convenience.

Supplier's Site Datasheet

Technical Specifications

  Kikusui America, Inc. ValueTronics International, Inc.
Product Category AC Power Sources Power Supplies
Product Number PCR2000W PCR2000W
Product Name PCR-W/W2 Series High Efficiency AC Power Supplies AC Source
Form Factor Rack Mount (optional feature)
Operating Temperature 0 to 40 C (32 to 104 F)
Features Power Factor Correction; Overload Protection, Overheat Protection
Applications Instrumentation, Worldwide Application
AC Output Voltage 1.0 to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10200-140-3u-27449 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details