Kikusui America, Inc. AC Source PCR2000L

Description
The PCR2000L is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Capacity: 2 kVA AC Output Voltage: 1-150, 2-300V DC Output Voltage: 1.4-212, 2.8-424V Max Current: 20A/10A Apparent Electrical Power: 4kVA Frequency: 500 Hz Applications: Power Supply Environment Testing Power Supply Harmonics Current Measurement Systems Production Line Automated Testing Systems Global Commercial Power Supplies EMI Testing Sites The PCR2000L AC power supply is able to effectively respond to environment tests, including voltage fluctuations and power outage simulations, to constantly ensure a high degree of safety. In addition, the use of an optional remote controller allows those functions to be expanded even further. Together with being able to perform various types of power supply environment testing, including simulation of power failures and sudden voltage drops, these power supplies also allow measurement and analysis of harmonics current to be performed easily. They also realize a high level of system compatibility through the offering of both GPIB and RS-232C interfaces.
Datasheet
Description
The PCR2000L is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Capacity: 2 kVA AC Output Voltage: 1-150, 2-300V DC Output Voltage: 1.4-212, 2.8-424V Max Current: 20A/10A Apparent Electrical Power: 4kVA Frequency: 500 Hz Applications: Power Supply Environment Testing Power Supply Harmonics Current Measurement Systems Production Line Automated Testing Systems Global Commercial Power Supplies EMI Testing Sites The PCR2000L AC power supply is able to effectively respond to environment tests, including voltage fluctuations and power outage simulations, to constantly ensure a high degree of safety. In addition, the use of an optional remote controller allows those functions to be expanded even further. Together with being able to perform various types of power supply environment testing, including simulation of power failures and sudden voltage drops, these power supplies also allow measurement and analysis of harmonics current to be performed easily. They also realize a high level of system compatibility through the offering of both GPIB and RS-232C interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source PCR2000L
The PCR2000L is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Capacity: 2 kVA AC Output Voltage: 1-150, 2-300V DC Output Voltage: 1.4-212, 2.8-424V Max Current: 20A/10A Apparent Electrical Power: 4kVA Frequency: 500 Hz Applications: Power Supply Environment Testing Power Supply Harmonics Current Measurement Systems Production Line Automated Testing Systems Global Commercial Power Supplies EMI Testing Sites The PCR2000L AC power supply is able to effectively respond to environment tests, including voltage fluctuations and power outage simulations, to constantly ensure a high degree of safety. In addition, the use of an optional remote controller allows those functions to be expanded even further. Together with being able to perform various types of power supply environment testing, including simulation of power failures and sudden voltage drops, these power supplies also allow measurement and analysis of harmonics current to be performed easily. They also realize a high level of system compatibility through the offering of both GPIB and RS-232C interfaces.

The PCR2000L is a 2000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Capacity: 2 kVA
  • AC Output Voltage: 1-150, 2-300V
  • DC Output Voltage: 1.4-212, 2.8-424V
  • Max Current: 20A/10A
  • Apparent Electrical Power: 4kVA
  • Frequency: 500 Hz

Applications:

  • Power Supply Environment Testing
  • Power Supply Harmonics Current Measurement Systems
  • Production Line Automated Testing Systems
  • Global Commercial Power Supplies
  • EMI Testing Sites

The PCR2000L AC power supply is able to effectively respond to environment tests, including voltage fluctuations and power outage simulations, to constantly ensure a high degree of safety. In addition, the use of an optional remote controller allows those functions to be expanded even further. Together with being able to perform various types of power supply environment testing, including simulation of power failures and sudden voltage drops, these power supplies also allow measurement and analysis of harmonics current to be performed easily. They also realize a high level of system compatibility through the offering of both GPIB and RS-232C interfaces.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PCR2000L
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6980-ea-psi-10060-1000-4u-wc-30000w-32199 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details