Consolidated Electronic Wire & Cable Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Product Construction Conductor: 22 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire... | |
| Specifications: 1.0" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools | |
| Specifications: 1/2" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools | |
| Specifications: 3/4" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools | |
| Specifications: 3/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools | |
| Retractile Power Cord UL SJOW Cordage 300 Volts |