Consolidated Electronic Wire & Cable Hook Up Wire, 1000Ft, 24Awg, Copper, Black; Jacket Material Consolidated Elect Wire &cable 813-0

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Black; Jacket Material Consolidated Elect Wire &cable - 14C7462 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Black; Jacket Material Consolidated Elect Wire &cable
14C7462
Hook Up Wire, 1000Ft, 24Awg, Copper, Black; Jacket Material Consolidated Elect Wire &cable 14C7462
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14C7462
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Black; Jacket Material Consolidated Elect Wire &cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details