Consolidated Electronic Wire & Cable Hook Up Wire, 1000Ft, 18Awg, Copper, Green; Jacket Material Consolidated Elect Wire &cable 822-1000-5

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, Green; Jacket Material Consolidated Elect Wire &cable - 23C9726 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, Green; Jacket Material Consolidated Elect Wire &cable
23C9726
Hook Up Wire, 1000Ft, 18Awg, Copper, Green; Jacket Material Consolidated Elect Wire &cable 23C9726
HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23C9726
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, Green; Jacket Material Consolidated Elect Wire &cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details