Consolidated Electronic Wire & Cable Cable; Cable Shielding Consolidated Elect Wire &cable 18BNC 1/4LB

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:Nickel RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:Nickel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Consolidated Elect Wire &cable - 93B0291 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Consolidated Elect Wire &cable
93B0291
Cable; Cable Shielding Consolidated Elect Wire &cable 93B0291
CABLE; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:Nickel RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B0291
Product Name Cable; Cable Shielding Consolidated Elect Wire &cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details