Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
CONSOLIDATED ELECTRONIC WIRE & CABLE
942-2 -- RED CONSOLIDATED ELECT WIRE &CABLE
Consolidated Electronic Wire & Cable
Red Consolidated Elect Wire &cable
942-2
Description
RED: HOOK UP WIRE, 18AWG, STRANDING 16 X 30, 125C BULK
Newark, An Avnet Company
Done
Description
RED: HOOK UP WIRE, 18AWG, STRANDING 16 X 30, 125C BULK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Red Consolidated Elect Wire &cable
12M7557
Red Consolidated Elect Wire &cable
12M7557
RED: HOOK UP WIRE, 18AWG, STRANDING 16 X 30, 125C BULK
RED: HOOK UP WIRE, 18AWG, STRANDING 16 X 30, 125C BULK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
12M7557
Product Name
Red Consolidated Elect Wire &cable
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
SMA Female St. 2 Hole Panel Mount Connector With RG178 Cable (L-15 CM) + UFL Connector
ET-SFS-2H-3L15C-U
View Details
Harwin Plc
KA1-2010498F2
View Details
Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 6FT Length
3021076-06
Specs
Application
Computer
Product Type
USB
Cable Length
6 ft (18.29 dm)
View Details
3
suppliers
Northwire, Inc.
BioCompatic silicone cable alternative
Specs
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details