Clinton Electronics Corporation Datasheets for Operator Interface Mounts and Arms

Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more

Product Name Notes
Adjustable from 3' 6" to 6' 3", VESA 75mm and 100mm Compliant, Welded Flange Top, Tilts Up and Down, Pivots Left-Right, Allen Head Wrench Included, Mounting Bolts Included, Collapses for...
Adjustable from 3' to 5' 6", VESA 75mm and 100mm Compliant, Black Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 3' to 5' 6", VESA 75mm and 100mm Compliant, White Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 11' 6", VESA 75mm and 100mm Compliant, Beige Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 11' 6", VESA 75mm and 100mm Compliant, Black Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 11' 6", VESA 75mm and 100mm Compliant, White Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 17', VESA 75mm and 100mm Compliant, Beige Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 17', VESA 75mm and 100mm Compliant, Black Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable from 6' to 17', VESA 75mm and 100mm Compliant, White Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
Adjustable Height from 10" to 54" from Ceiling, Adjustable Tilt and Swivel, Powder Coated Welded Aluminum 2' x 2' Ceiling Plate, Painted Down Pole Hides Cables, Double Safety System, VESA...
Adjustable Swivel Head, 7" Length, Round Base for Flush Mounting, Mounting Screws Included, White
Adjustable Swivel Head, Can be "T" Rail Mounted with Included Clip, Round Base for Flush Mounting, Straight Length 2.25" or 4.5", Mounting Screws Included
Adjustable Swivel Head, Straight or 90° Mounting Options, Can be 2.5", 4", or 7" in Length with 90° Bend, Can be 1.375", 4.5", or 6.5" in Length with Straight Piece,...
Adjustable VESA mounting pattern from 200 x 200 to 600(H) x 400(W), All Steel Construction, Slim 1.7" Mounting Depth, Powder Coated Black, Holds up to a 100lb. Display, Mounting Hardware...
Articulating Arm Extends to 17 inches, 3-Axis Adjustment, VESA 75mm and 100mm Compliant
Articulating Arm Extends to 17", 3-Axis Adjustment, VESA 75mm and 100mm Compliant, Screws and Tools Included, Beige, Recommended for Monitors: LCD or PVM
Compatible with all Vandal X Dome Cameras, Provides additional Storage for Cable, Video Baluns, and Connections, Replaces the 3rd Outer Case for a sleek look, Retains same mounting options while...
Compatible with all Vandal X Dome Cameras, Wall or 4S Box Mount, Replaces the 3rd Outer Case for a sleek look, Mounting Screws Included for Wall Mount & 4S Box...
Designed to Mount to an Existing 1.5" NPT Pipe, All Steel Construction, Powder Coated White, VESA 75 and VESA 100 Compatible, Bottom Knuckle Allows for 3-Axis Adjustment, Holds up to...
Designed to Mount to an Existing 1.5" NPT Pipe, Dual Back to Back LCD Mount, All Steel Construction, Powder Coated White, Bottom Knuckle allows for 3-Axis Adjustment, VESA 75 &
For Vandal X Series Dome Cameras, Pendant Mount with 3/4" Conduit, Replaces the 3rd Outer Case for a sleek look, Mounting Screws Included
Mounts Directly to CE-D955 and CE-D985 Camera, Pendant Mount with 3/4" Conduit, Included 3/4" Conduit Screw Type Connector, Ideal for Open Ceilings, Black
Mounts Directly to CE-D956 Camera, Pendant Mount with 3/4" Conduit, Included 3/4" Conduit Screw Type Connector, Ideal for Open Ceilings, White
Powder Coated Beige to match VX line, Compatible with all Vandal X Dome Cameras, Screw Activated Wings grasp onto Mounting Material, Replaces the 3rd Outer Case for a sleek look,...
Powder Coated Black to match VX line, Compatible with all Vandal X Dome Cameras, Screw Activated Wings grasp onto Mounting Material, Replaces the 3rd Outer Case for a sleek look,...
Powder Coated Black, Compatible with all Vandal X Dome Cameras, Wall or 4S Box Mount, Replaces the 3rd Outer Case for a sleek look, Mounting Screws Included for Wall Mount...
Rack Mount Bracket for CE-VT200, Fits a Standard EIA 19" Rack
Rack Mount Bracket for CE-VT768 and CE-VG788, Fits a Standard EIA 19" Rack
Rack Mount Bracket for CE-VT988, Fits a Standard EIA 19" Rack
Small Wall Mount Recommended for Monitors: 8", 12", 15" and 19" LCD, VESA 75mm Compliant
Two Piece Design for Easy Installation, 3-Axis Adjustment, VESA 75mm and 100mm Compliant, Screws and Tools Included, Recommended for Monitors: LCD or PVM
Use to attach your Vandal X camera to a 4"-Round or Double Gang Box, Compatible with all Vandal X Dome Cameras
VESA 75 Wall Mount, VESA 100 Wall Mount, VESA 100 x 200 Wall Mount, VESA 200 x 200 Wall Mount, Stud Spanner Mount, 1.5" NPT Pipe Mount (This option is...
Wall Bracket For: CE-955-CAM and CE-955-CAM-WD Cameras