Clinton Electronics Corporation Datasheets for Flat Panel Displays
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Flat Panel Displays: Learn more
| Product Name | Notes |
|---|---|
| 1024 x 768 Resolution, 250 nit Brightness, 700:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Plastic Bezel, VESA 75mm, DC12V | |
| 1024 x 768 Resolution, 350 nit Brightness, 500:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Audio, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 1300:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Audio, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 800:1 Contrast Ratio, 2 BNC Inputs / 2 BNC Outputs, VGA Input, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 800:1 Contrast Ratio, VGA / DVI-D Input, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 420 nit Brightness, 500:1 Contrast Ratio, 3 BNC Inputs / 1 BNC Output, VGA & HDMI Inputs, Rugged Metal Cabinet, VESA 75 or 100mm, 110 ~... | |
| 1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort... | |
| 1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect... | |
| 1600 x 1200 Resolution, 300 nit Brightness, 1000:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA, DVI, S-Video, YCbCr Inputs, DC12V Output for Camera, Rugged Metal Cabinet, VESA... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 4000:1 Contrast Ratio, VGA, HDMI, BNC Inputs, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 5000:1 Contrast Ratio, VGA, DVI-D, S-Video, RCA Inputs, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution,... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 5000:1 Contrast Ratio, Video Inputs: VGA, DVI-D, S-Video, YCbCr, Composite BNC In/Out, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera... | |
| 5.5" LCD Display, 960 x 234 Resolution, 500 nit Brightness, 400:1 Contrast Ratio, BNC Input, Charger and Bag Included, Neck and Wrist Strap Included, Lithium Ion Battery Pack | |
| 540 TVL Camera with 2.8 ~ 10.5mm Lens, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, LCD On Screen Display (OSD) Switch on Back,... | |
| 540 TVL Camera with 2.9 ~ 10mm Lens, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, LCD On Screen Display (OSD) Switch on Back,... | |
| 540 TVL Camera with 2.9 ~ 10mm Lens, Built-In 4 Channel DVR, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, Low Voltage (DC24V), Powder... | |
| 540 TVL Camera with 6mm Fixed Lens, 2-Axis Adjustment, Vivid Display, BNC Loop Out, Camera and LCD On Screen Display (OSD) Switch on Back, Powder Coated One Piece Steel Housing,... | |
| 7" LCD Display, 960 x 234 Resolution, 300 nit Brightness, 500:1 Contrast Ratio, BNC Input, RCA Input, Stand and Wall Mount Bracket Included, Remote Included, DC12V Power Supply Included | |
| 800 x 600 Resolution, 400 nit Brightness, 500:1 Contrast Ratio, BNC Input / Output, VGA Input, Audio, VESA 75mm, DC12V | |
| PIXIM Wide Dynamic 540 TVL Camera Built-in, 16:9 Image without Stretching, Additional BNC Input for External Camera, Timed Switching Capability Between the Two Camera Sources, P.I.R. Detector for Advanced Sleep... | |
| Slim, Sleek Design that will fit into any Retail Application, Flash Card Player for JPEG Image/ AVI Video Display: SD or SDHC Compatible (2GB SD-Card Included), 3 Play Modes:, Built-In... | |
| Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, 16:9 Image without Stretching, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing... | |
| Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay:... | |
| Top Mount Allows for no Exposed Cables | |
| Two 7" High-Definition LCD Panels, Resolution: 1.2 Megapixels, 500 nit Brightness, 400:1 Contrast Ratio, 1 VGA Input / 1 BNC Input (per each monitor), DC12V Power Supply Included |