Adjustable VESA mounting pattern from 200 x 200 to 600(H) x 400(W), All Steel Construction, Slim 1.7" Mounting Depth, Powder Coated Black, Holds up to a 100lb. Display, Mounting Hardware and Bubble Level Included, Bracket Arms Lock in Place via Screw for Safety and Security, Angle Adjustable Base, Powder Coated Black, Holds up to a 50lb. Monitor, Mounting Hardware Included, UL Listed
| Clinton Electronics Corporation | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | CE-9500B |