Clinton Electronics Corporation Datasheets for Digital Video Recorders
Digital video recorders record and store video camera output in digital form on disk.
Digital Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| 1 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser | |
| 2 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser | |
| 500 GB SATA HDD (Seagate Surveillance Grade), H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser, Supports Quicktime Player | |
| Portable Compact Size, Built-in 420 TVL Resolution CCD (Super HAD) Camera, Continuous, Time, and Motion Detection Recording, Removable 2GB Flash Memory Card, User Friendly Operation, DC12V or 4 x AA... | |
| Portable Compact Size, Built-in 480 TVL Resolution C-MOS Camera, Continuous and Motion Detection Recording, Built-In 2GB Flash Memory, User Friendly Operation, DC12V or 4 x AA Batteries (4 hours & | |
| Up to 480 FPS viewing and 120 FPS recorded., Up to 680 x 240 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264... | |
| Up to 480 FPS viewing and 240 FPS recorded., Up to 680 x 480 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264... | |
| Up to 480 FPS viewing and 480 FPS recorded., Up to 680 x 480 recorded resolution., Smallest file size in the industry using algorithm of MJPEG, JPEG, H.263 and H.264... |