Clinton Electronics Corporation Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed,... | |
| 1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD... | |
| 1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, 4.3mm (F1.4) Fixed Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control with UP... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Built-in Button Pad, DC12V /... | |
| PIXIM 1/3" CMOS, 540 TVL Resolution, 3.6mm (F1.4) Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Included Remote... | |
| PIXIM 1/3” C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) Tamron Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control... | |
| SONY 1/3" CCD (Super HAD), 600 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, NX3 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital... | |
| SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation... | |
| Vandal X Day/Night Dome Camera (in Black) | |
| Vandal X Day/Night Dome Camera | |
| Vandal X Dome Camera | |
| Vandal X IR True Day/Night Dome Camera w/NX3 (in Black) | |
| Vandal X IR True Day/Night IR Dome Camera (in Black) | |
| Vandal X True D/N WDR Dome Camera | |
| Vandal X True Day/Night Dome Camera (In Black) | |
| Vandal X True Day/Night Dome Camera w/ Built In Heaters | |
| Vandal X True Day/Night Dome Camera | |
| Vandal X True Day/Night IR Dome Camera |