Clinton Electronics Corporation Datasheets for Camera Lenses and Video Lenses
Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses.
Camera Lenses and Video Lenses: Learn more
| Product Name | Notes |
|---|---|
| 10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris | |
| 12.0mm | |
| 15.0 ~ 50mm, F1.5, Auto Iris, Day / Night | |
| 2.5mm | |
| 2.7 ~ 13.5mm, Auto Iris, Day / Night | |
| 2.8 ~ 11mm, F1.4 IR with Connector, DC Iris | |
| 2.8 ~ 12mm, F1.4 High Resolution Aspherical with Connector, DC Iris | |
| 2.8 ~ 8mm, F0.95, Auto Iris | |
| 2.9 ~ 8mm, F0.95, Auto Iris, Day / Night | |
| 2.9 ~ 8mm, F0.95, Manual Iris | |
| 3.0 ~ 8mm, F1.0 High Resolution Aspherical with Connector, DC Iris | |
| 3.0 ~ 8mm, F1.0 IR Aspherical with Connector, DC Iris | |
| 3.6mm | |
| 5.0 ~ 50mm, F1.3, Auto Iris | |
| 5.0 ~ 50mm, F1.4 High Resolution Aspherical with Connector, DC Iris | |
| 5.0 ~ 50mm, F1.6, Auto Iris, Day / Night | |
| 6.0mm | |
| Focal Length: 5 ~ 100mm, Aperture: 1:1.45, Mount: CS-Mount, Operation: Zoom: Manual, Focus: Manual | |
| Focal Length: 6 ~ 60mm, Aperture: 1.6-360, Mount: CS-Mount, Operation: Zoom: Manual, Focus: Manual |