Clinton Electronics Corporation Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| 1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed,... | |
| 1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD... | |
| 1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, 4.3mm (F1.4) Fixed Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control with UP... | |
| PIXIM 1/3" C-MOS, 540 TVL Resolution, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Built-in Button Pad, DC12V /... | |
| PIXIM 1/3" CMOS, 540 TVL Resolution, 3.6mm (F1.4) Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Included Remote... | |
| PIXIM 1/3” C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) Tamron Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control... | |
| SONY 1/3" CCD (Super HAD), 600 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, NX3 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital... | |
| SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation... | |
| Vandal X Day/Night Dome Camera (in Black) | |
| Vandal X Day/Night Dome Camera | |
| Vandal X Dome Camera | |
| Vandal X IR True Day/Night Dome Camera w/NX3 (in Black) | |
| Vandal X IR True Day/Night IR Dome Camera (in Black) | |
| Vandal X True D/N WDR Dome Camera | |
| Vandal X True Day/Night Dome Camera (In Black) | |
| Vandal X True Day/Night Dome Camera w/ Built In Heaters | |
| Vandal X True Day/Night Dome Camera | |
| Vandal X True Day/Night IR Dome Camera |