Clinton Electronics Corporation Datasheets for Video Displays
Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more
| Product Name | Notes |
|---|---|
| 1024 x 768 Resolution, 250 nit Brightness, 700:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Plastic Bezel, VESA 75mm, DC12V | |
| 1024 x 768 Resolution, 350 nit Brightness, 500:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Audio, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 1300:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA Input, Audio, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 800:1 Contrast Ratio, 2 BNC Inputs / 2 BNC Outputs, VGA Input, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 300 nit Brightness, 800:1 Contrast Ratio, VGA / DVI-D Input, VESA 75mm, DC12V | |
| 1280 x 1024 Resolution, 420 nit Brightness, 500:1 Contrast Ratio, 3 BNC Inputs / 1 BNC Output, VGA & HDMI Inputs, Rugged Metal Cabinet, VESA 75 or 100mm, 110 ~... | |
| 1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort... | |
| 1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect... | |
| 1600 x 1200 Resolution, 300 nit Brightness, 1000:1 Contrast Ratio, 1 BNC Input / 1 BNC Output, VGA, DVI, S-Video, YCbCr Inputs, DC12V Output for Camera, Rugged Metal Cabinet, VESA... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 4000:1 Contrast Ratio, VGA, HDMI, BNC Inputs, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 5000:1 Contrast Ratio, VGA, DVI-D, S-Video, RCA Inputs, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution,... | |
| 1920 x 1080 Resolution, 500 nit Brightness, 5000:1 Contrast Ratio, Video Inputs: VGA, DVI-D, S-Video, YCbCr, Composite BNC In/Out, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera... | |
| 400 TVL Resolution, Audio, 1 BNC Input / 1 BNC Output | |
| 5.5" LCD Display, 960 x 234 Resolution, 500 nit Brightness, 400:1 Contrast Ratio, BNC Input, Charger and Bag Included, Neck and Wrist Strap Included, Lithium Ion Battery Pack | |
| 500 TVL Resolution, Audio, 2 BNC Input / 2 BNC Output, 1 S-Video Input/Output | |
| 540 TVL Camera with 2.8 ~ 10.5mm Lens, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, LCD On Screen Display (OSD) Switch on Back,... | |
| 540 TVL Camera with 2.9 ~ 10mm Lens, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, LCD On Screen Display (OSD) Switch on Back,... | |
| 540 TVL Camera with 2.9 ~ 10mm Lens, Built-In 4 Channel DVR, 2-Axis Adjustment, Easy Access Camera Door, Tinted Camera Window, Vivid Display, BNC Loop Out, Low Voltage (DC24V), Powder... | |
| 540 TVL Camera with 6mm Fixed Lens, 2-Axis Adjustment, Vivid Display, BNC Loop Out, Camera and LCD On Screen Display (OSD) Switch on Back, Powder Coated One Piece Steel Housing,... | |
| 7" LCD Display, 960 x 234 Resolution, 300 nit Brightness, 500:1 Contrast Ratio, BNC Input, RCA Input, Stand and Wall Mount Bracket Included, Remote Included, DC12V Power Supply Included | |
| 800 TVL Resolution, Audio, 2 BNC Input / 2 BNC Output, 1 S-Video Input/Output | |
| 800 TVL Resolution, EIA or CCIR Color System, Adjustable Angle Mounting Stand, 1 BNC Input / 1 BNC Output, UL Listed | |
| 800 x 600 Resolution, 400 nit Brightness, 500:1 Contrast Ratio, BNC Input / Output, VGA Input, Audio, VESA 75mm, DC12V | |
| PIXIM Wide Dynamic 540 TVL Camera Built-in, 16:9 Image without Stretching, Additional BNC Input for External Camera, Timed Switching Capability Between the Two Camera Sources, P.I.R. Detector for Advanced Sleep... | |
| Slim, Sleek Design that will fit into any Retail Application, Flash Card Player for JPEG Image/ AVI Video Display: SD or SDHC Compatible (2GB SD-Card Included), 3 Play Modes:, Built-In... | |
| Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, 16:9 Image without Stretching, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing... | |
| Top Mount Allows for no Exposed Cables, 600TVL S5 DSP Built-in Camera, Motion Sensing to Switch from SD-Card to Camera, “Recording In Progress” or “Welcome” Flashing or Static Text Overlay:... | |
| Top Mount Allows for no Exposed Cables | |
| Two 7" High-Definition LCD Panels, Resolution: 1.2 Megapixels, 500 nit Brightness, 400:1 Contrast Ratio, 1 VGA Input / 1 BNC Input (per each monitor), DC12V Power Supply Included |