Adjustable Swivel Head, Straight or 90° Mounting Options, Can be 2.5", 4", or 7" in Length with 90° Bend, Can be 1.375", 4.5", or 6.5" in Length with Straight Piece, Mounting Screws Included
| Clinton Electronics Corporation | |
|---|---|
| Product Category | Operator Interface Mounts and Arms |
| Product Number | CE-B15 |