Clinton Electronics Corporation Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
PIXIM 1/3" C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control...
PIXIM 1/3" C-MOS, 540 TVL Resolution, 4.3mm (F1.4) Fixed Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control with UP...
PIXIM 1/3" C-MOS, 540 TVL Resolution, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Built-in Button Pad, DC12V /...
PIXIM 1/3" CMOS, 540 TVL Resolution, 3.6mm (F1.4) Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control via Included Remote...
PIXIM 1/3” C-MOS, 540 TVL Resolution, 2.8 ~ 10.5mm (F1.2) Tamron Lens, Digital Pixel System® (DPS), 120dB Maximum Wide Dynamic Range, Application Presets (Normal, Indoor, Outdoor, Custom), OSD Menu Control...
Vandal X True D/N WDR Dome Camera