Clinton Electronics Corporation Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1 camera, 1000ma, UL Listed, DC12V | |
| 1 camera, 20 watt, UL Listed, AC24V | |
| 1 camera, 50 watt, UL Listed, AC24V | |
| 1 camera, 500ma, UL Listed, DC12V | |
| 16 camera, 8 amp, UL Listed, AC24V | |
| 16 camera, 8 amp, UL Listed, DC12V | |
| 4 camera, 4 amp, UL Listed, AC24V | |
| 4 camera, 4 amp, UL Listed, DC12V | |
| 9 camera, 4 amp, UL Listed, AC24V | |
| 9 camera, 4 amp, UL Listed, DC12V | |
| DC24V 6.0 Amp (120 Watts), Includes Female Pigtail For Long Power Runs, Includes Metal Mounting Bracket (Not Shown), Recommended for Monitors: CE-VT200, CE-19PVM-B, and CE-20PVM (All Variations) | |
| DC24V, 320 Watt Output, Converts 110VAC to DC24V, Recommended for Monitors: LCD or PVM | |
| DC24V, 600 Watt Output, Converts 110VAC to DC24V, Recommended for Monitors: LCD or PVM |