Clinton Electronics Corporation Datasheets for CCD Cameras

CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more

Product Name Notes
1/4" SONY Ex-View CCD, 470 / 540 TV Lines (High Resolution Mode), Aluminum Alloy Construction, Intelligent Temperature Control, IP66, Includes 1 Spare Dome Cover, Multiple Protocols Supported, Low-noise, High Speed,...
1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD...
1/4" SONY EX-View CCD, 470 TVL Resolution, Aluminum Alloy Construction, Multiple Protocols Supported, Low-noise and High-Speed Operation, OSD Configuration Menu, Path Memory Function, Privacy Masking, 128 Presets, 4.1 ~ 73mm...
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, 2.8 ~ 10.5mm (F1.2) TAMRON Lens, NX3 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital...
SONY 1/3" CCD (Super HAD), 600 TVL Resolution, S5 Digital Signal Processor, Digital Noise Reduction (DNR), Sense Up Feature for Optimal Night Image, Digital Image Stabilization (DIS), High Light Compensation...
Vandal X Day/Night Dome Camera (in Black)
Vandal X Day/Night Dome Camera
Vandal X Dome Camera
Vandal X IR True Day/Night Dome Camera w/NX3 (in Black)
Vandal X IR True Day/Night IR Dome Camera (in Black)
Vandal X True Day/Night Dome Camera (In Black)
Vandal X True Day/Night Dome Camera w/ Built In Heaters
Vandal X True Day/Night Dome Camera
Vandal X True Day/Night IR Dome Camera