item America, LLC Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
Ball-Headed Keys are particularly suitable for initial tightening and for screws which are difficult to reach (tightening angles up to 25°).Keys with T-Handle and L-Keys are suitable for the maximum...
Hand-Wheel D60 D12 can be used to operate linear axes with a D12 hollow shaft by hand. It is compatible with item Linear Units KGT 6 60 P20, GSF 6...