Powell Electronics, Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| #20 CONTACT REMOVAL TOOL, RoHS | |
| #26 CONTACT REMOVAL TOOL, RoHS | |
| 1553 Twinax Tool Crimp Pin Contact | 106 | |
| 16 AWG INSERT/EXT TOOL, RoHS | |
| 18 Position Plug, Keyed C, Green | |
| 20 AWG INSERT/EXT TOOL, RoHS | |
| 4 Indent Hand Crimping Tool Crimp | |
| 450 SERIES PLUG, STRAIGHT, TOOL CRIMP, S | |
| 48 Position Panel Mount Receptacle, SIZE | |
| 6-Position Plug, Female, Grey | |
| 959025-000 | |
| AF8-TH163 | |
| AF8-TH1A | |
| Assembly Tool for Receptacles w Ring Nut | |
| Ball Hex Driver with 1.5mm A/F hex end f | |
| Ball Hex Driver with 2mm A/F hex end for | |
| BEARING,BALL,SGL ROW,DBL SEAL | |
| BELT, HTB CURVLINEAR PROFILE | |
| BNC/TRB Cable Plug Removal Tool | Right | |
| BNC/TRB Cable Plug Removal Tool | Straig | |
| BNC/TRB Cable Plug Removal Tool, Straigh | |
| Boot (Backshell) for 12-way Plug, Black | |
| Boot for 4 Position Plugs Black | |
| BT-A-6185-BK | |
| Cable Stripping Tool Cassette | For Full | |
| Cable Stripping Tool | No Cassette | |
| CLAMPING TOOL | |
| Contact and Wedgelock Extraction Tool | |
| Contact Locator for Crimp Dies TA0000121 | |
| Contact Locator for Crimp Dies TA0000163 | |
| Contact Locator for Crimp Dies TA0000202 | |
| Contact Locator for Hand Crimping Tool | |
| Contact Removal Insertion Tool | |
| Contact Removal Tool Size 10mm | |
| Contact removal tool Size 4 4AWG | |
| Contact removal tool Size 4 6AWG | |
| Contact removal tool Size 8 810AWG | |
| COUNTER, MAGNETIC ACTUATOR, W/O PLATE | |
| COUPLER, PISTON ROD, SELF-ALIGNING | |
| Crimp Die G Press Applicator S F Sz 16 | |
| CRIMP DIE G press Applicator S F Sz 20 | |
| Crimp Die K Press Applicator S F Sz 16 | |
| CRIMP DIE K press Applicator S F Sz 20 | |
| Crimp Die KG Press Applicator S F Sz 16 | |
| Crimp Die Power Terminal 150mm | |
| Crimp Die | For CT5, 290-.290, 255-.255 | |
| CRIMP HAND TOOL, RoHS | |
| Crimp Tool Locator | |
| Crimp Tool Reeled Contacts 1525mm | |
| CRIMP.TOOL F.COAX . | |
| CRIMP.TOOL F.COAX | |
| Crimping Die for Cable Lugs | |
| Crimping Die for Hand Crimping Tool | |
| crimping die for Radsok3,6mm 6-10mm² | |
| Crimping Die | |
| Crimping Tool | |
| DANIELS HX3 TOOL P/N 13858 | |
| DANIELS MH800 TOOL AND POSITIONER P/N K1 | |
| Datamate Hand Crimp Tool | |
| Datamate J-Tek & Mix-Tek Screwdriver for | |
| Datamate J-Tek 3-row Power Crimp Positio | |
| Datamate L-Tek Male/Female Crimp Positio | |
| Datamate L-Tek Separator Tool | |
| Datamate L-Tek, J-Tek Insertion/Extracti | |
| Datamate Mix-Tek Special Contact Crimp P | |
| Datamate Mix-Tek Special Contact Extract | |
| DATAMATE S-TEK CIRCLIP TOOL | |
| Die Assembly CA5E12 Size 8 | |
| DIE,.043 HOLE DIA,K24,K30,K31,P158 TOOL | |
| DIE- POINT, M5298D5.29 | |
| Disassembly and Coding Tool Size 1 | |
| Disassembly and Coding Tool Size 2 | |
| DRK20A | |
| E-clip Tool for Datamate S-Tek | |
| ET-15 | |
| EXTRACTION TOOL (F/M) | |
| F10-1 | |
| FERRITE & CASE,CABLE,SPLIT RD | |
| Field Bus Tool | |
| Hand Crimp Tool for Datamate Mix-Tek Pow | |
| HAND CRIMP TOOL M22520/1-01 | |
| HAND CRIMP TOOL M22520/2-01 | |
| Hand Crimp Tool Reel 01405mm | |
| Hand Crimp Tool Reel 0515mm | |
| Hand Crimping Tool for Single Contacts | |
| Hand Cutting Tool for Pin Headers | |
| Hand Tools B-SERIES FEM POSTNR 1B & 1K 1 | |
| Hand Tools B-SERIES FEM POSTNR 3B & 3K 0 | |
| Hand Tools B-SERIES MALE POSTNR 0B & 0K | |
| Hand Tools B-SERIES MALE POSTNR 3B & 3K | |
| Hand Tools POSITIONER MALE | |
| Hand Tools PSTNR F. CRMP CONTCT | |
| Hand Tools SPANNER TOOL FOR FRONT NUT | |
| Hand Tools WRENCHES F. HEX NUTS | |
| HANDLE,ROUND,INTERNA L THREAD | |
| Hex Drive Bit with 1.5mm A/F hex end for | |
| HINGE,LIFT OFF,OFFSET KNUCKLE,METRIC,RH | |
| IDC Termination Hand Tool for M50-330 Fe | |
| IMPACT TOOL ASSY LIGHTED,RoHS | |
| IMPACT TOOL BIT, RoHS | |
| INS/REM TOOL,PLASTIC(SIZE 20) | |
| INS/WITHDRWL TOOL, RoHS | |
| INSERTION TOOL 20 RED, RoHS | |
| INSERTION TOOL 26 YELLOW, RoHS | |
| INSERTION/REMOVAL - STRAIGHT | |
| K40-DAN | |
| K42-DAN | |
| KA1 SERIES CONTACT REMOVAL TOOL | |
| LAMP, MINIATURE, T-2 3/4 | |
| LAMP,MINIATURE,T-3 1/4 | |
| LAMP,MINITURE,T-3 1/4 | |
| LATCH,DRAW | |
| LEMO Contact Insertion Tool for 0.7mm Fe | |
| LEMO Tool for REDEL 1P Front Nut - PA 6. | |
| LIGHT, PILOT, LED, MINIATURE | |
| M16 Contact Locator Tool 10 mm | |
| M16 Contact Locator Tool 15 mm | |
| M16 Crimp Die Sz 10 mm 00905mm | |
| M16 Crimp Die Sz 15 mm 00905mm | |
| M16 Crimp Die Sz 15 mm 03510mm | |
| M16 Spanner Wrench Tool | |
| M16B-NEW-BLDR-MTR-BR USH-SET | |
| M22 Hand Crimp Tool | |
| M22520/1-01 | |
| M22520/1-04 | |
| M22520/2-07 | |
| M300 Series Insertion/Extraction tool, M | |
| M81969/19-07 REV A | |
| M81969/19-07 | |
| MAGNET, RARE EARTH, HIGH ENERGY | |
| MMC receptacle flange Oring | |
| MOTOR,DRIVE,STEPPER, MODEL 6410 | |
| Operating Tool to insert wire | |
| PAD CUTTER,.042,SHANK W/HNDLE M4917C3.1 | |
| Plug Kit, 23 Position, Female, Shell Siz | |
| PLUG TOOL HOLDING PLUG | |
| Plug, 8 Position, Male, Shell Size 18 | |
| Pneumatic Crimp Tool Size 121620 | |
| Positioner for Gecko Male & Female signa | |
| Positioner for Gecko-MT Male & Female po | |
| POSITIONER K13-1 | |
| POSITIONER M22520/2-08 | |
| PROTECTIVE COVERS - CONNECTOR TOOLS/WREN | |
| Punch and Die Tool Set for H2051-01 term | |
| Punch and Die Tool Set for H2072-01 term | |
| Punch and Die Tool Set for H2072Z01 term | |
| Punch and Die Tool Set for H2105B01 term | |
| Punch and Die Tool Set for H2170-01 or H | |
| Punch and Die Tool Set for H2173-01 or H | |
| Punch and Die Tool Set for H2174-01 or H | |
| Punch and Die Tool Set for H2176-01 or H | |
| Punch and Die Tool Set for H3108-01 term | |
| Punch and Die Tool Set for H9004-01 term | |
| Punch and Die Tool Set for H9023-01 term | |
| Punch and Die Tool Set for H9026-01 term | |
| Removal Tool for Contacts | |
| Removal Tool for Modules | |
| Removal Tool for Turned Crimp Contacts | |
| Removal Tool plastic Size 12 | |
| Removal Tool plastic Size 16 | |
| Removal Tool plastic Size 20 | |
| Removal Tool plastic Size 8 36 mm | |
| Removal Tool, plastic, Size 20 | |
| S ACC, SSL, TOOL | |
| SC-03 AWG6 TOOLKIT | |
| SCREW ASSEMBLY, THUMB | |
| Shell Sz 24 Protective Cap for Plugs | |
| Size 12 Hand Crimp Tool | |
| Size 20 Stamped and Formed Contact Tool | |
| SOLDER TOOL SUCOFLEX P/N C14777 | |
| Stainless steel notched nut for MMC rece | |
| Stamped Formed Size 12 Contact Tool | |
| Test Pin Set | |
| TH163 | |
| TH1A | |
| TH452 | |
| TOOL 00 PLUG EXTRACTION | |
| Tool Kit; BNC Termination | |
| TOOL RATCHET CRIMP | |
| TOOLS - AS39029 CONTACTS | |
| TOOLS - BONDING NUTS (DUBUIS) | |
| TOOLS | |
| TR12554 | |
| TRB Cable Plug | Military Tool Crimp | Q | |
| TRB JACK, STRAIGHT, TOOL CRIMP, 3 LUG, F | |
| TRB PLUG, RIGHT ANGLE, TOOL CRIMP, 4 LUG | |
| TRB PLUG, STRAIGHT, TOOL CRIMP, 3 LUG, F | |
| TRB TOOL CRIMP PLUG IAW HS5997-101 REV B | |
| TRS JACK, STRAIGHT, BLKHD MT (REAR), TOO | |
| TRS JACK, STRAIGHT, TOOL CRIMP, 3 LUG, F | |
| TTM PLUG, STRAIGHT, TOOL CRIMP, FOR 1061 | |
| Twinax Crimp Die for Cable Group 201-225 | |
| Universal Hand Crimp Tool Size 121620 | |
| VALVE, SPEED EXHAUST CONTROLLER | |
| WASHER, FLAT | |
| WEDGE LOCK | |
| Z80-280 INSERTION TOOL S/BORE |
| << Prev |