Knowles Precision Devices Capacitors - Ceramic Capacitors D20BD100M1BX

Description
Win Source Part Number: 1349596-D20BD100M1BX Category: Capacitors - Ceramic Capacitors Series: Border Cap® Features: Bonding Mountable, Single Layer Package: Tray Size / Dimension: 0.020" L x 0.020" W (0.51mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 100 Capacitance: 10 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: BD Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, SLCC Package / Case: 0202 (0505 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: Knowles Dielectric Labs Base Product Number: D20BD
Request a Quote Datasheet
Description
Win Source Part Number: 1349596-D20BD100M1BX Category: Capacitors - Ceramic Capacitors Series: Border Cap® Features: Bonding Mountable, Single Layer Package: Tray Size / Dimension: 0.020" L x 0.020" W (0.51mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 100 Capacitance: 10 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: BD Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, SLCC Package / Case: 0202 (0505 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: Knowles Dielectric Labs Base Product Number: D20BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1349596-D20BD100M1BX - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349596-D20BD100M1BX
Capacitors - Ceramic Capacitors 1349596-D20BD100M1BX
Win Source Part Number: 1349596-D20BD100M1BX Category: Capacitors - Ceramic Capacitors Series: Border Cap® Features: Bonding Mountable, Single Layer Package: Tray Size / Dimension: 0.020" L x 0.020" W (0.51mm x 0.51mm) Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 100 Capacitance: 10 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: BD Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, SLCC Package / Case: 0202 (0505 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: Knowles Dielectric Labs Base Product Number: D20BD

Win Source Part Number: 1349596-D20BD100M1BX
Category: Capacitors - Ceramic Capacitors
Series: Border Cap®
Features: Bonding Mountable, Single Layer
Package: Tray
Size / Dimension: 0.020" L x 0.020" W (0.51mm x 0.51mm)
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 100
Capacitance: 10 pF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: BD
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, SLCC
Package / Case: 0202 (0505 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Mfr: Knowles Dielectric Labs
Base Product Number: D20BD

Buy Now Datasheet
Ceramic Capacitors - 1761-1128-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1128-ND
Ceramic Capacitors 1761-1128-ND
10pF ±20% 100V Ceramic Capacitor BD 0202 (0505 Metric)

10pF ±20% 100V Ceramic Capacitor BD 0202 (0505 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1349596-D20BD100M1BX 1761-1128-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details