HIGH-Q MLCC (UL): 1111, 1.8 PF (
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1761-C17UL1R8B-7ZN-X0TTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Voltage Capacitor; High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 1000 volts |