Knowles SV Capacitor Assemblies Capacitor Assemblies CAP-Assemblies - SV-Capacitor-Assemblies

Description
Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle high ripple currents Superior alternative to Aluminum or Tantalum electrolytic capacitors The SV capacitor assemblies are a vertical stacking of ceramic capacitors, which reduces the overall circuit board footprint. They are available in the X7R dielectric with a high capacitance to volume ratio. Low ESR and Low ESL are inherent in the design giving the assemblies a capability to handle high ripple currents at high frequencies making them ideally suited for the input and output stages of switch mode power supplies and DC-DC converters. The SV capacitor assemblies offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They can be made with up to ten same size chips with various lead configurations to safeguard against thermal and mechanical stresses and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance, and Dissipation Factor.
Request a Quote Datasheet
Description
Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle high ripple currents Superior alternative to Aluminum or Tantalum electrolytic capacitors The SV capacitor assemblies are a vertical stacking of ceramic capacitors, which reduces the overall circuit board footprint. They are available in the X7R dielectric with a high capacitance to volume ratio. Low ESR and Low ESL are inherent in the design giving the assemblies a capability to handle high ripple currents at high frequencies making them ideally suited for the input and output stages of switch mode power supplies and DC-DC converters. The SV capacitor assemblies offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They can be made with up to ten same size chips with various lead configurations to safeguard against thermal and mechanical stresses and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance, and Dissipation Factor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SV Capacitor Assemblies Capacitor Assemblies -  - Knowles
Cazenovia, NY, United States
SV Capacitor Assemblies Capacitor Assemblies
SV Capacitor Assemblies Capacitor Assemblies
Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space Low ESR to handle high ripple currents Superior alternative to Aluminum or Tantalum electrolytic capacitors The SV capacitor assemblies are a vertical stacking of ceramic capacitors, which reduces the overall circuit board footprint. They are available in the X7R dielectric with a high capacitance to volume ratio. Low ESR and Low ESL are inherent in the design giving the assemblies a capability to handle high ripple currents at high frequencies making them ideally suited for the input and output stages of switch mode power supplies and DC-DC converters. The SV capacitor assemblies offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They can be made with up to ten same size chips with various lead configurations to safeguard against thermal and mechanical stresses and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance, and Dissipation Factor.
  • Ideal for input/output filtering in SMPS (Switched Mode Power Supply) applications
  • Increased Capacitance to Volume Ratio enables capacitances of up to 200µF while reducing board space
  • Low ESR to handle high ripple currents
  • Superior alternative to Aluminum or Tantalum electrolytic capacitors

The SV capacitor assemblies are a vertical stacking of ceramic capacitors, which reduces the overall circuit board footprint. They are available in the X7R dielectric with a high capacitance to volume ratio. Low ESR and Low ESL are inherent in the design giving the assemblies a capability to handle high ripple currents at high frequencies making them ideally suited for the input and output stages of switch mode power supplies and DC-DC converters. The SV capacitor assemblies offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They can be made with up to ten same size chips with various lead configurations to safeguard against thermal and mechanical stresses and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance, and Dissipation Factor.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name SV Capacitor Assemblies Capacitor Assemblies
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details