Knowles Cap Assembly ST & SM Capacitor Assemblies CAP-Assemblies - Cap-Assembly-ST-SM

Description
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminium or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling . They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.
Request a Quote Datasheet
Description
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminium or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling . They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Assembly ST & SM Capacitor Assemblies -  - Knowles
Cazenovia, NY, United States
Cap Assembly ST & SM Capacitor Assemblies
Cap Assembly ST & SM Capacitor Assemblies
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminium or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling . They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.

Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminium or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling. They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name Cap Assembly ST & SM Capacitor Assemblies
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details