Knowles Ceramic Capacitors D20BU101K5PX

Description
100pF ±10% 50V Ceramic Capacitor 0202 (0505 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor 0202 (0505 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1092-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1092-ND
Ceramic Capacitors 1761-1092-ND
100pF ±10% 50V Ceramic Capacitor 0202 (0505 Metric)

100pF ±10% 50V Ceramic Capacitor 0202 (0505 Metric)

Buy Now Datasheet
Ceramic Capacitors - D20BU101K5PX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D20BU101K5PX
Ceramic Capacitors D20BU101K5PX
CAP CER 100PF 50V 0202

CAP CER 100PF 50V 0202

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1092-ND D20BU101K5PX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details