Knowles Ceramic Capacitors C18BL103X-4UN-X0T

Description
10000pF 500V Ceramic Capacitor 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF 500V Ceramic Capacitor 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1077-1-ND
Ceramic Capacitors 1761-1077-1-ND
10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-1077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1077-2-ND
Ceramic Capacitors 1761-1077-2-ND
10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1761-1077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1077-6-ND
Ceramic Capacitors 1761-1077-6-ND
10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

10000pF 500V Ceramic Capacitor 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1338325-C18BL103X-4UN-X0T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338325-C18BL103X-4UN-X0T
Capacitors - Ceramic Capacitors 1338325-C18BL103X-4UN-X0T
Win Source Part Number: 1338325-C18BL103X-4U N-X0T Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.120" L x 0.110" W (3.05mm x 2.79mm) Applications: RF, Microwave, High Frequency Standard Package: 500 Capacitance: 10000 pF Voltage - Rated: 500V Thickness (Max): 0.100" (2.54mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Dielectric Labs Base Product Number: C18BL California Prop 65: Warning Information

Win Source Part Number: 1338325-C18BL103X-4UN-X0T
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.120" L x 0.110" W (3.05mm x 2.79mm)
Applications: RF, Microwave, High Frequency
Standard Package: 500
Capacitance: 10000 pF
Voltage - Rated: 500V
Thickness (Max): 0.100" (2.54mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Dielectric Labs
Base Product Number: C18BL
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1761-1077-1-ND 1761-1077-6-ND 1338325-C18BL103X-4UN-X0T
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers