RF capacitor assemblies are custom-configurable components designed for high power RF applications requiring ultra-low loss and minimal self-heating, using C0G/NP0 ceramic capacitors in non-magnetic form. They are built from surface mount or ribbon leaded elements and can be combined in series and parallel configurations with custom metalwork to meet specific capacitance, voltage, and power requirements, leveraging in-house machining, plating, and soldering technologies.
A range of ultra-low loss high Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self-heating is demanded.
Supplied as standard in non-magnetic format common applications include MRI body coils, Semiconductor Manufacturing Equipment, RF Power Amplifiers and Matching Networks, and Broadcast equipment.
The High Q High Power RF range is available in surface mount, ribbon leaded or as a custom assembly.
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | RF Capacitor Assemblies Capacitor Assemblies |
| Configuration / Form Factor | Leaded Capacitor |