Selecta Products Vaporproof Incandescent Fixture with Globe and Guard VPP200-G

Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet
Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPP200-G - Selecta Products
Tehachapi, CA, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPP200-G
Vaporproof Incandescent Fixture with Globe and Guard VPP200-G
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "

"

  • FIXTURE WITH BRACKET AND SURFACE BOX TYPE
  • 1/2 INCH NPT HUB SIZE
  • UL (CANADA AND US) APPROVAL
  • PENDANT MOUNTING
  • 200 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number VPP200-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details