Selecta Products Wall Lamp Fixture TMHWLENSCC

Description
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND EXCLUSION LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.113 LUMEN
Datasheet
Description
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND EXCLUSION LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.113 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - TMHWLENSCC - Selecta Products
Tehachapi, CA, USA
Wall Lamp Fixture
TMHWLENSCC
Wall Lamp Fixture TMHWLENSCC
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND EXCLUSION LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.113 LUMEN
  • ENHANCED TYPE
  • 1.29 INCH
  • 1.59 INCH
  • 3.281 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • LED LAMP TYPE
  • 1/4 W LAMP WATTAGE
  • 120 VAC LAMP VOLTAGE
  • CLEAR BODY FINISH
  • NO CORD COVER INCLUDED
  • TRADEMASTER[R] BRAND
  • EXCLUSION LIGHT SENSOR
  • LIGHT OUTPUT IN 1 FT FCD 1.113 LUMEN
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number TMHWLENSCC
Product Name Wall Lamp Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details