Selecta Products Vaporproof Incandescent Fixture with Globe and Guard VPW100-G

Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet
Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPW100-G - Selecta Products
Tehachapi, CA, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPW100-G
Vaporproof Incandescent Fixture with Globe and Guard VPW100-G
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "

"

  • FIXTURE WITH BRACKET AND SURFACE BOX TYPE
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number VPW100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details