Selecta Products Vaporproof Incandescent Fixture with Globe and Guard VPC100-G

Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet
Description
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPC100-G - Selecta Products
Tehachapi, CA, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPC100-G
Vaporproof Incandescent Fixture with Globe and Guard VPC100-G
" FIXTURE WITH BRACKET AND SURFACE BOX TYPE 1/2 INCH HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL CEILING MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET "

"

  • FIXTURE WITH BRACKET AND SURFACE BOX TYPE
  • 1/2 INCH HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • INCLUDE ROUND CAST BOX, LAMP HOLDER, GUARD, HARDWARE AND DUAL RUBBER GASKET

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number VPC100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details