Selecta Products Vaporproof Incandescent Fixture with Globe and Guard VPP100-G

Description
" 1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE "
Datasheet
Description
" 1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPP100-G - Selecta Products
Tehachapi, CA, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPP100-G
Vaporproof Incandescent Fixture with Globe and Guard VPP100-G
" 1/2 INCH NPT HUB SIZE UL APPROVAL PENDANT MOUNTING 100 W LAMP WATTAGE WEATHERPROOF GRAY HOUSING FINISH 4 PLUG(S) IMPACT RESISTANT CAST METAL GUARD MATERIAL GRAY GUARD FINISH CLEAR GLOBE COLOR INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE "

"

  • 1/2 INCH NPT HUB SIZE
  • UL APPROVAL
  • PENDANT MOUNTING
  • 100 W LAMP WATTAGE
  • WEATHERPROOF
  • GRAY HOUSING FINISH
  • 4 PLUG(S)
  • IMPACT RESISTANT CAST METAL GUARD MATERIAL
  • GRAY GUARD FINISH
  • CLEAR GLOBE COLOR
  • INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number VPP100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details