VPC200-G -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE AND GUARD
Selecta Products
Vaporproof Incandescent Fixture with Globe and Guard
VPC200-G
Description
"
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
"
Description
"
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
"
Datasheet
Suppliers
Vaporproof Incandescent Fixture with Globe and Guard
VPC200-G
"
1/2 INCH HUB SIZE
5 HUB(S)
UL APPROVAL
CEILING MOUNTING
200 W LAMP WATTAGE
WEATHERPROOF
GRAY HOUSING FINISH
4 PLUG(S)
IMPACT RESISTANT CAST METAL GUARD MATERIAL
GRAY GUARD FINISH
CLEAR GLOBE COLOR
INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
"
"
- 1/2 INCH HUB SIZE
- 5 HUB(S)
- UL APPROVAL
- CEILING MOUNTING
- 200 W LAMP WATTAGE
- WEATHERPROOF
- GRAY HOUSING FINISH
- 4 PLUG(S)
- IMPACT RESISTANT CAST METAL GUARD MATERIAL
- GRAY GUARD FINISH
- CLEAR GLOBE COLOR
- INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUARD AND HARDWARE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VPC200-G |
|
Product Name
|
Vaporproof Incandescent Fixture with Globe and Guard |
|
Fixture Type
|
Ceiling Fixtures
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 to 240 volts
View Details