Selecta Products Wall Lamp Fixture AANLM14

Description
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
Datasheet
Description
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - AANLM14 - Selecta Products
Tehachapi, CA, USA
Wall Lamp Fixture
AANLM14
Wall Lamp Fixture AANLM14
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
  • 1.77 INCH
  • 0.89 INCH
  • ETL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • LED LAMP TYPE
  • 120 VAC LAMP VOLTAGE
  • WHITE BODY FINISH
  • NUMBER OF GANGS 1
  • INCLUDES AMBIENT LIGHT LEVEL SENSOR
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number AANLM14
Product Name Wall Lamp Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details