Selecta Products Wall Lamp Fixture TMHWL-ECC

Description
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND INCLUDES LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.079 LUMEN
Datasheet
Description
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND INCLUDES LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.079 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - TMHWL-ECC - Selecta Products
Tehachapi, CA, USA
Wall Lamp Fixture
TMHWL-ECC
Wall Lamp Fixture TMHWL-ECC
ENHANCED TYPE 1.29 INCH 1.59 INCH 3.281 INCH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED LAMP TYPE 1/4 W LAMP WATTAGE 120 VAC LAMP VOLTAGE CLEAR BODY FINISH NO CORD COVER INCLUDED TRADEMASTER[R] BRAND INCLUDES LIGHT SENSOR LIGHT OUTPUT IN 1 FT FCD 1.079 LUMEN
  • ENHANCED TYPE
  • 1.29 INCH
  • 1.59 INCH
  • 3.281 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • LED LAMP TYPE
  • 1/4 W LAMP WATTAGE
  • 120 VAC LAMP VOLTAGE
  • CLEAR BODY FINISH
  • NO CORD COVER INCLUDED
  • TRADEMASTER[R] BRAND
  • INCLUDES LIGHT SENSOR
  • LIGHT OUTPUT IN 1 FT FCD 1.079 LUMEN
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lighting Fixtures
Product Number TMHWL-ECC
Product Name Wall Lamp Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details