J.S.T. Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
8-5
8-6
8-8
*Ultra-compact *Twin U-slot ID section *Header is designed for vacuum pick and place robotics
0.64 Sealed Connector compliant with the Standard USCAR Footprints.
0.64 unsealed connector series compliant with the standard USCAR footprints. Variations of Keying / Color options and PC Board mounting features are available to satisfy customer's needs.
0.64 unsealed low-profile connector series for use in a wide range of automotive applications.
0.64 Unsealed wire-to-wire connection system for unsealed applications, requiring Automotive durability.
2.54mm pitch, 0.64 unsealed surface mounting type connector with Auto Coplanarity Technology. This technology achieves stable mounting to PCB during re-flow process.
21 Circuits 0.64 Unsealed Connector system. Ultra low profiled design for high density PCB placement.
47 Circuits 0.64/6.3 Hybrid Sealed Connector complaint with the USCAR footprints and performance standard. Designed for ABS application.
This ACHF connector is compact and low profile type, height 1.43mm and width 4.95mm, 1.2 pitch wire-to-board connector.
This ADH connector is compact and low profile type, height 1.9mm and width 4.3mm, 1.3 pitch wire-to-board connector.
This AS connector consists of the female connector on PCB side and the high-speed differential transmission harness used for internal connection between the PCB and the HDD corresponding to SATA...
This AUH connector is compact and low profile type, height 1.85mm and width 5.2mm, wire-to-board connector. And also 5A in rating current was realized.
This connector is compact and low profile type, height 1.2mm and width 4.7mm, 1.2mm pitch wire-to-board connector.
This connector is compact and low profile type, height: 1.4mm and width 4.3mm, 1.2mm pitch wire-to-board connector.
This connector system has excellent operational advantages due to its top entry style. In addition, with the wires on the side, it is low profile, similar to a side entry...
This is SMT type, space saving and co-axial connector, corresponding to notebook PC, thinner and lighter telecomminications apparatus, etc. [Application] UWB, WilMAX, Wireless LAN, Bluetooth, DSRC, Mobile phones, PDA, GPS,...
This is the wire-to-wire connector for DC power supply compatible with the ACH connector for PC board.
Two types of connector for antenna connection of mobile phones; one is for a diameter of 2.6..

<< Prev Next >>