J.S.T. Corporation Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| *Compact and low profile Compliant locking solder tails *Twin U-slot ID section *Strain relief | |
| *Compact design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. *Twin U-slot... | |
| *Compact, double-row design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. *The... | |
| *Compact, double-row design Mounting height is 5.5mm for side entry type. Just fitting to the high density packaging *Line-up the type with Secure locking device Secure locking device prevents accidental... | |
| *Compact, low profile design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. | |
| *Double-row construction *Header wafer is made of solder crack preventive material, glass-filled PA66 nylon. *Secure locking device prevents accidental disconnection. | |
| *Double-row construction *The box contact supplies stable contact performance. *Fully shrouded header | |
| *Folded beam double-leaf contact construction *Twin U-slot ID section *The same shrouded header can be used for the CR/KRD insulation displacement connectors or the PH crimp style connector. | |
| *Housing lances *Compact *Interconnction They are interconnectable to the esteemed shrouded headers in the market for CZ/CZW insulation displacement connectors. | |
| *Housing lances *The dimple at the center of the contact ensures positive contact and low contact resistance at all times. *Fully shrouded header *The same shrouded header can be used... | |
| *Low profile 5.0mm in mounting height. *Twin U-slot ID section *Folded beam double-leaf contact construction | |
| *Secure locking device prevents accidental disconnection. *Header wafer is made of solder crack preventive material, glass-filled PA66 nylon. *Header pins are round and reflow-treated, which provides low insertion force. *Shrouded... | |
| *The dimple at the center of the contact ensures positive contact and low contact resistance at all times. *The contact has a long wire strip holding length of 2.6 +/-0.4mm. | |
| *The protected, folded beam contact provides high contact pressure with an over-stress stop feature. *Double-sided contact *Molded-in header with wide, sturdy posts *The header is available in three configurations, top,... | |
| *Thin design *The dimple in the contact ensures positive contact. *The same header can be used for either the HR insulation displacement connector or the EH crimp style connector. | |
| *Thin design *Twin U-slot ID section *The same shrouded header can be used for the EH or HR crimp style connector. | |
| *Thin design Mounting height is only 1.8mm for normal type, and 1.4mm for off-set type. *Low insertion force With the contact of unique construction featuring spring action, its insertion into... | |
| *Twin U-slot ID section *Fully shrouded header *The same shrouded header can be used for the ZH crimp style connector. | |
| *Twin U-slot ID section *Locking solder tail *The DB connector has the same board layout and hose size as crimp style SCN connector. | |
| *Twin U-slot ID section *The board insertion section of the contact is resilient to ensure easy and secure insertion onto PC boards. *The DA connector is interchangeable with the SAN... | |
| *Twin U-slot ID section *The same shrouded header can be used for the XH crimp style connector, the NRD and the BR insulation displacement connectors, and the JQ board-to-board connector. | |
| *Twin-slot ID section *Insulation barrel construction The insulation barrel located between the twin slots firmly grips the wire and protects it from movements due to the heat of soldering or... | |
| *Ultra-compact *Twin U-slot ID section *Header is designed for vacuum pick and place robotics | |
| 1.0mm pitch secure lock type connector. This low insertion force type connector realizes easier mating operation. The basic concept of the contact part of this connector is equivalent to the... | |
| 1.5mm pitch secure lock type connector. Fork-shaped header contact provides the good mating feeling and secure mating operation. | |
| 2.0mm pitch connector with secure locking device *Secure locking device The housing has a locking device to prevent accidental disconnection because of routing wires or of vibration, and also reverse... | |
| 2.0mm pitch double-row connector with secure locking device *Secure locking device The housing has a locking device to securely hold the header, preventing accidental disconnection because of external forces that... | |
| 2.5mm pitch connector for miniaturization of electronic equipment. Center locking or side locking options can be used depending on the required application. Receptacle contacts are designed to be common with... | |
| A dimension of 2.0mm pitch, 4.0mm mounting height and 2.9mm depth. This board-in type connector will enhance the mounting density of the PC board even further as well as improve... | |
| Applicable for waterproof usage. Its waterproof grade is 7 ingress protection of JIS C 0920 (IEC 60529 IPX7). | |
| Board-to-wire connector with high withstanding voltage, used for power supply of LCD (Liquid Crystal Display) back light. | |
| Board-to-wire crimping type connector with high withstanding voltage, used for power supply of large LCD (Liquid Crystal Display or Liquid Crystal Television) back light. | |
| Can be connected to vinyl insulated flat cables (such as SPT, HVFF) ranging from AWG #20 to 16 which are used for primary sides of power circuits. *PC board locking... | |
| Compact and high current capacity connector. This connector realizes high-density mounting on PC board. | |
| Compact, Water Resist and Durable. This connector for electrical connection can be used on both waterproof and non-waterproof conditions, depending on usage. Just by placing a rubber part will change... | |
| Connector for the GPS antenna system of the car navigation system. The CN connector applies the unique crimping method to the shielding meshed wires, which will result in superior high-frequency... | |
| Connectors for signal circuit or power supply circuit, applicable to the factory automation, heavy electric machinery, and other industrial equipment in general. | |
| Considering about luminescence property of LED package, this LEX connector is designed as low profile bottom type connector for LED lighting equipment, and achieves the space saving at the connector... | |
| Considering about the luminescence property of LED package and the mating operability, this LEH connector is designed as low profile type connector for LED lighting, and achieves the space saving.. | |
| Considering that the connector does not affect the luminescence angle of LED chip, this low profile type connector (height:3.0 mm) is designed for connection to LED lamp and realized space... | |
| Crimp style receptacles that are designed to mate with headers conforming to MIL-C-83503. *Housing lances *The guide devices of both housing and header prevent reverse connector insertion. | |
| Designed for circuits with high power requirements. The VL connectors can be used for wire-to-wire or wire-to-board connections. *The inter-housing lock secures the plug to the receptacle and prevents accidental... | |
| Developed for to PDP, LCD or small electronics equipments. This low insertion force type connector realizes easier mating operation. The basic concept of the contact part of this connector is... | |
| For 1.0mm and 1.3mm diameter pins, having a funnel shaped lead-in to ease insertion and to ensure a balance with its high retaining force. | |
| High-box type XM connector with 8.9mm depth and 2.0mm height after assembly. | |
| Housing lances Interchangeability Realized current rating of 2A with AWG#26 | |
| In order to correspond to the high-density PCB designing, this ZPD connector is designed as 1.5mm pitch double row type connector with secure locking device. | |
| It is a hig reliability connector corresponding to demand of the miniaturization of electronic equipment and the wire size of AWG#18. | |
| It is designed to meet the demand for the high-density connection of internal wires to PC boards. | |
| Low profile connector with high withstanding voltage, designed for connecting liquid crystal display backlight lamps to their starters. The BHL connector is 2.8mm thick, so the mounting height is only... | |
| Low profile connectors with high withstanding voltage, designed for connecting liquid crystal display back light lamps to their starters. | |
| Low profile connectors with high withstanding voltage, designed for connecting liquid crystal display back light lamps to their starters. *SMT configuration *Its crimp style contact can be inserted into the... | |
| Metal shell type I/O connector which contacts are used also with JFA connector J2000 series and J300 series. | |
| Multi-harness of CK connector(2.0mm) and CZ connector(1.5mm) combination has been realized. | |
| One position has a different pitch than the others. This provides the connector with polarization and prevents misinsertion. *Two-point contact Each contact has two wiping areas which ensure stable and... | |
| PH connector high box type, with 17.0mm mounting height and with 4.5mm thickness. | |
| Secondary retainer mountable 2.5mm pitch high-box type, with 20.5mm mounting height. Fully shrouded header has the walls between every circuit to consider as the structure against vibration or prying. | |
| Secondary retainer mountable PA connector high-box type, with 20.7mm mounting height and 7.2mm thickness. The header has a secure lock cover device to protect the locking section. | |
| Secure locking structure Realization of multi-circuits by low insertion force Countermeasure for unexpected prying insertion | |
| Side entry type board-in connector, with a mounting height of only 2.8mm and a thickness of 4.9mm. | |
| Since the connector can accommodate AWG #18 wires and has a large pitch, it is ideal for connecting power supply circuits. *This receptacle can be used for both daisy chain... | |
| Suitable for a wide range of applications, from low-voltage, low-current signal circuits to power supply circuits requiring large currents. | |
| SUR connector that has been designed for 0.8mm pitch wire-to-board insulation displacement connector. This connector adopted the first crimping method in a minimum 0.8mm pitch of the wire-to-board type connector. | |
| The directional features of the housing prevent reverse contact insertion. *The housings with two or four circuits have locking mechanisms. This feature provides polarization and prevents misinsertion. | |
| The first insulation displacement connector that has secure locking device. *Secure locking device prevents accidental disconnection. *Secondary retainers *The PAF connector receptacle has metal strain relieves to hold the wire... | |
| The header is tall and fully shrouded so as to prevent the resin used to coat the PC board coming into contact with the mating pins. Designed for use specifically... | |
| The HL connectors can be used for wire-to-wire or wire-to-board connections. *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Secondary retainers (optional) | |
| The KRD connector allows 'daisy chain connections' or 'through connections'. With these simple connections, many signals can be bussed to many different PC boards. *Twin U-slot ID section *Fully shrouded... | |
| The KRW connector allows double-row wire-to-board connection using either the KR or PHN connectors. *Multi-IDC-harnesses are possible. *Various types of connectors In addition to the KRW, KR, PHN and TR... | |
| The NRD connector allows 'daisy chain connections' or 'through connections'. With these simple connections, many signals can be bussed to many different PC boards. *Twin U-slot ID section *Fully shrouded... | |
| The reliable XL connectors have been developed by utilizing the technology of JST's field proven VH and SM connectors. The XL connectors are being used in electric appliances, vending machines,... | |
| The world's first 0.8mm pitch wire-to-board insulation displacement connector. *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would... | |
| This ACHF connector is compact and low profile type, height 1.43mm and width 4.95mm, 1.2 pitch wire-to-board connector. | |
| This ADH connector is compact and low profile type, height 1.9mm and width 4.3mm, 1.3 pitch wire-to-board connector. | |
| This AUH connector is compact and low profile type, height 1.85mm and width 5.2mm, wire-to-board connector. And also 5A in rating current was realized. | |
| This board-in connector is capable of connecting a wide variety of circuits including signal and power supply circuits. The connector features a slim, low-profile design. | |
| This connector can be connected to headers having 2.36mm diameter pins. *The mating section of the contact has a triangular configuration so that the terminal grips the round mating pin... | |
| This connector has the sucking area on the top of connector without suction tape. The side feed type for drawing out the wire laterally that considers the workability of mating... | |
| This connector is 2.5mm pitch wire-to-board connector that has a mechanism to prevent an incomplete mating by utilizing the inertial force when mating connector. In all circuits of connector, controlled... | |
| This connector is compact and low profile type, height 1.2mm and width 4.7mm, 1.2mm pitch wire-to-board connector. | |
| This connector is compact and low profile type, height: 1.4mm and width 4.3mm, 1.2mm pitch wire-to-board connector. | |
| This connector is designed for wire-to-board 6.5mm pitch connector corresponding to large current. Secondary retainer, whitch prevents from insufficient insertion of contact and coming off contact, may use and large... | |
| This connector is for the secondary power circuit used in the office automation equipment, such as the 3.5inch HDD and MO, including the DVD. | |
| This connector is suitable for interconnection of UL1007 electric wires in a wide range of electrical and electronic equipment such as TVs. *Folded beam double-leaf contact construction *Twin U-slot ID... | |
| This connector is suited for bringing power to PC boards in office automation equipment. A major application has been in secondary power supply circuits of floppy disk drives. *The plug... | |
| This connector is the high-density dipping type connector with secure lock for wire to board connection and enabled to achieve excellent workability and withstand the unexpected external force. | |
| This connector system has excellent operational advantages due to its top entry style. In addition, with the wires on the side, it is low profile, similar to a side entry... | |
| This connector was developed based on the high reliability and versatility of our NH series connectors. The connector is very small with mounting height of 9.8mm. | |
| This is a 1.0mm pitch insulation displacement connector with the secure locking structure to prevent coming off the connector and incomplete mating. 1.8A in rated current was realized by using... | |
| This is a 1.5mm pitch secure lock type board-to-wire/insula tion displacement connector for the first time in the industry, having the bearing force to unusual external force. | |
| This is a 2.0mm pitch wire-to-board connector, having incomplete mating prevention mechanism. | |
| This is a 2.5mm pitch, crimp style, wire-to-board connector. | |
| This is a board-to-wire connector with secure locking device that has been designed to 2.0mm pitch, crimping style and double-row. In spite of realizing low insertion force, the stable electric... | |
| This is the wire to board connector corresponding to the high frequency transmission (LVDS:Low Voltage Differential Signaling) with a lot of adoption for PDP, LCD-TV and so it. This connector... | |
| This is the world's smallest 0.6mm pitch ID connector for discrete wires. This wire-to-board miniaturised connector has a mounting height of 1.45mm and depth of 3.0mm. | |
| This large current carrying capacity connector can be used with primary power supply circuits of consumer electronic products and various other circuits requiring large currents. *Box-shaped contact | |
| This large current carrying capacity connector can be used with primary power supply circuits of consumer electronic products and various other circuits requiring large currents. *Compact connector (with a mounting... | |
| This large current carrying capacity connector is best suited for various kinds of power supply circuits. (Applicable up to 10A) *Box-shaped contact *Arm lock mechanism | |
| This low profile type connector with height of 3.0mm is designed for connection to stroboscope flash and realized space saving. | |
| This low-profile, board-in connector, with a mounting height of only 4.25mm and a thickness of 2.4mm, is soldered directly onto PC boards. | |
| This multi-circuit board-in connector meets the needs for high-density mounting on PC boards efficiently and economically. | |
| This PBV connector, which is mainly used for connecting PCB of flat television, is a crimping type connector and is designed to have a secure locking structure and a sucking... | |
| This PLI connector is 2.0mm pitch low profile type board-to-wire connector that has a mechanism to prevent an incomplete mating when mating connector. | |
| This small, field-proven connector for PC boards is reliable and has a large current carrying capacity. It can be used with a wide variety of signal, power supply, and output... | |
| This terminal is used for 1.3mm diameter and 1.0mm square contacts. | |
| This terminal is used with 2.36mm diameter GT pins. | |
| This TSF connector is a drawer connector with floating function which makes design of equipment easy.Putting the phase lag on four grounding contacts at both ends and other contacts of... | |
| This wire-to-board connector is designed for Internal I/O port in LCD Monitor/TV, and is with secure locking device that prevents the connector from coming off by wiring operation and/or vibration. | |
| To meet the requirement of the high density mounting on PC board of flat panel TV, AV equipments etc., this connector is designed to the double-row type of 1.25mm pitch. | |
| Various types of terminals are available for wide range of wires, from AWG #30 to 12. | |
| VU connector is small type 3.96mm pitch PC board connector for large current and has the high reliability in a power supply circuit, considering the fully shrouded connector header structure... | |
| Well suited for completing the internal connections of office automation equipment, such as personal computers, office computers, and their peripheral devices. *Double-leaf spring contact withstands the stresses caused by repeated... | |
| With the CZ receptacles and headers, and with double-row CZW holder and its mating headers, highly dense complicated harness design is possible. *CZ headers feature fully shrouded distortion resistant construction. |