J.S.T. Corporation Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 2
Product Name Notes
Having 0.64mm square posts, the 2.54SB header can be used to connect any 2.54mm receptacles to PC boards. They can also be used to directly connect PC boards. *Available in...
Having 0.64mm square posts, the 2.5SB header can be used to connect any 2.5mm receptacles to PC boards. They can also be used to directly connect PC boards. *Available in...
Headers for direct board-to-board connection, having 0.5mm square posts. *Available in two types, top entry type and side entry type.
This connector is an IC socket corresponding to the flash package for memory of picture in game machine.

Next >>