J.S.T. Corporation Datasheets for Automotive Electrical Connectors

Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more

Product Name Notes
0.64 Sealed Connector compliant with the Standard USCAR Footprints.
0.64 unsealed alignment-free, low profile surface mount connector for automobile applications.
0.64 unsealed connector series compliant with the standard USCAR footprints. Variations of Keying / Color options and PC Board mounting features are available to satisfy customer's needs.
0.64 unsealed low-profile connector series for use in a wide range of automotive applications.
0.64 Unsealed wire-to-wire connection system for unsealed applications, requiring Automotive durability.
0.64 unsealed wire-to-wire connector with CPA and shorting bar mechanisms for Air-bag application. Providing Connector Position Assurance, positive mating and completion of circuit in one pressing motion.
0.64 unsealed, low profile, miniaturized connectors for automobile applications. Meets or exceeds the most performance specifications for automotive electrical connector systems.
0.64/1.5 /2.8 hybrid circuits unsealed board-to-wire connector with lever mechanism proven in Automotive Radio application.
0.64mm individual sealed wire-to-wire connector with Rigid Design and Spring Lock Mechanism for Air-bag application. Spring force prevents Half-mating during mating and keeps constant Rigid connection between Male and Female...
2 Circuits 14.5 Sealed, Shielded Connector System. Designed for high current, high voltage applications in an Automotive environment.
2 Circuits 14.5 Sealed, Shielded, Fused Connector System in an Automotive environment. Designed for high voltage applications, requiring Fusing and Splitting.
2.54mm pitch, 0.64 unsealed connector for automotive corresponding to the surface mounting.
2.54mm pitch, 0.64 unsealed surface mounting type connector with Auto Coplanarity Technology. This technology achieves stable mounting to PCB during re-flow process.
21 Circuits 0.64 Unsealed Connector system. Ultra low profiled design for high density PCB placement.
47 Circuits 0.64/6.3 Hybrid Sealed Connector complaint with the USCAR footprints and performance standard. Designed for ABS application.
Connector for an inflator. This connector is available in various types and colors of scooping (kojiri) preventive type and VDA standard type.
Connector for the GPS antenna system of the car navigation system. The CN connector applies the unique crimping method to the shielding meshed wires, which will result in superior high-frequency...
Connector was developed as a coaxial connector for high-frequency application to automobile. This connector achieves low profile and miniaturization.
Developed in pursuit of miniaturization and low profile as PC board connector for automobile. This connector is surface mounting type connector having the spring structure on male terminal disproving the...
Developed in pursuit of miniaturization and low profile as surface mounting type connector for automotive. 0.50 terminal with 2.0mm pitch realized miniaturization.
Developed in pursuit of multi-circuit, miniaturization and low profile as PC board connector for automobile. This connector is dip type connector having the spring structure on male terminal.
Low profile dual row connector compliant with the USCAR performance specifications. For general automotive applications.
Low profile type connector for interface of automotive electrical equipment.
Miniaturized 0.64mm Sealed wire-to-wire connector for automotive application.
Surface mounting type connector of bottom entry type developed for instruments for automobile.
The FOX connector for FFC achieves high operability on the automobile assemble process. In addition, locking structure is provide on the FFC side to improve reliability of the connector.
The HIT connector is multi-circuit and miniaturized for ECU for the automobile. Female connector is divided into seven housings, and considers the ergonomics and workability.
The miniaturization is realized as air-bag EUC I/O connector for automobile. This product has various circuit development and several adoption results proven, hence it enables to select the type to...
This 2.54mm pitch, 50 circuits unsealed connector realizes low insertion force with lever mechanism. This connector has the various color/key code corresponding to needs, hence the connector type suitable for...
This AS connector consists of the female connector on PCB side and the high-speed differential transmission harness used for internal connection between the PCB and the HDD corresponding to SATA...
This connector for air-bag has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time and achieves high resistance to noise at...
This connector for air-bag has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.
This connector for air-bag is simple, compact and not easy to come off without CPA.
This connector for air-bag, conforming to ISO TS19072-4 standard configuration, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.
This connector for air-bag, conforming to ISO19072-4 standard configuration, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.
This connector for air-bag, conforming to USCAR standard, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.
This connector has versatile terminal and is used for top column module.
This connector is a small connector that can be widely used for the wiring for automotive electrical equipment. There are 2 kinds of connector for signal and hybrid type for...
This connector is an interface connector, 48 and 36 circuits sealed and lever type.
This connector is realized the miniaturization as air-bag ECU for automobile and low insertion force by using lever. This connector has the various color/key code corresponding to needs, hence the...
This connector is realized the miniaturization as air-bag ECU for automobile and low insertion force by using lever. This connector has the various pin arrangement/color/ke y code corresponding to needs,...
This connector withstands High Current and is used for Ballast to Lamp System.
This is a connector for motor connection developed for the electric door mirror unit for automotive.
This is a multi-circuit sealed connector that achieves low profile and miniaturization.
This is ECU I/O connector for automobile air-bag of the miniaturization and sealed type. This connector has the various pin arrangement/color/ke y code/PC board connecting method corresponding to needs, hence...
This is the connector for power supply cutoff switch used for the battery unit of hybrid car, etc.. This connector is realized low insertion force by using lever mechanism, and...
This wire-to-wire connector for air-bag has CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.