J.S.T. Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| *Compact, double-row design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. *The... | |
| *Compact, double-row design Mounting height is 5.5mm for side entry type. Just fitting to the high density packaging *Line-up the type with Secure locking device Secure locking device prevents accidental... | |
| *Compact, low profile design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. | |
| *Thin design Mounting height is only 1.8mm for normal type, and 1.4mm for off-set type. *Low insertion force With the contact of unique construction featuring spring action, its insertion into... | |
| *This low profile box header is best suited for high-density, low-cost internal connections in office automation equipment. | |
| 0.64mm individual sealed wire-to-wire connector with Rigid Design and Spring Lock Mechanism for Air-bag application. Spring force prevents Half-mating during mating and keeps constant Rigid connection between Male and Female... | |
| A dimension of 2.0mm pitch, 4.0mm mounting height and 2.9mm depth. This board-in type connector will enhance the mounting density of the PC board even further as well as improve... | |
| Conforming to the IEEE 1394 standards, the RV connector is a high-speed serial interface connector designed for use in PCs and consumer electronic equipment. | |
| Connectors for 1.27mm pitch ribbon cable *Conforms to MIL standards (MIL-C-83503). *Secure locking mechanism | |
| In unit connection, this RIZ connector is a hybrid type connector with combined signal and power supply circuits, absorbs misalignment between units, and excels durability. *Pitch for signal circuits is... | |
| In unit connection, this RWZ connector is a hybrid type double row drawer connector with combined signal and power supply circuits, absorbs misalignment between units, and excels durability. *Pitch for... | |
| Miniaturized 0.64mm Sealed wire-to-wire connector for automotive application. | |
| Power supply circuit and signal circuit integrated hybrid type drawer connector. *With low insertion force mechanism, mating/unmating life of 20,000 cycles are guaranteed. *Both plug and receptacle have the ESD... | |
| The connector is designed for the SIM Card, complying with the GSM 11.11 standard, which will be used in the European digital GSM mobile phones. This connector is also suitable... | |
| The pin and socket are adopted for use as the small rack panel connector. *Compact design Adoption of pin and socket contacts achieves the miniaturization of connector. *Structure The floating... | |
| The SD connector is designed for the SD (secure digital) memory card. Also applicable to the MMC (multi media card). Card-detection switch equipped type is also available. *Push-push mechanism The... | |
| The world first 0.4mm thick ultra low-profile connector for the SIM card used in the GSM method mobile phones-the European unified standard for the digital phones. | |
| This board-in connector is capable of connecting a wide variety of circuits including signal and power supply circuits. The connector features a slim, low-profile design. | |
| This connector is a hybrid type double-row drawer connector combined signal and power supply circuits connector to connect the units. RWZ connector with lever locking device is adopted as applicable... | |
| This connector is a hybrid type single-row drawer connector combined signal and power supply circuits connector to connect the units, absorbs misalignment between units, and excels durability. RIZ connector with... | |
| This connector is a small connector that can be widely used for the wiring for automotive electrical equipment. There are 2 kinds of connector for signal and hybrid type for... | |
| This connector is designed for SD Card & MMC (Multi media card), complying with the SD Card Association standard, and is with the switch for Write-protection & Card-detection. And due... | |
| This connector is SIM (UIM) card connector and designed to achieve low profile and space saving. A strong shock such as a fall is endured. | |
| This is the connector for micro-SD card connector in which mounting height of 1.4 mm maximum is kept and push-push mechanism is adopted. | |
| This is the wire to board connector corresponding to the high frequency transmission (LVDS:Low Voltage Differential Signaling) with a lot of adoption for PDP, LCD-TV and so it. This connector... | |
| This low profile type connector with height of 3.0mm is designed for connection to stroboscope flash and realized space saving. | |
| This multi-circuit board-in connector meets the needs for high-density mounting on PC boards efficiently and economically. | |
| This terminal is used for 1.3mm diameter and 1.0mm square contacts. |
| << Prev | Next >> |