Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
J.S.T. CORPORATION
A5510X210TFB610 -- CONNECTORS POWER, FLEX BUS BARS & GROUND STRAPS
J.S.T. Corporation
Connectors POWER, FLEX BUS BARS & GROUND STRAPS
A5510X210TFB610
Description
24" DOUBLE-ENDED GRND STRAP 10AWG 3/8" STUD
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
24" DOUBLE-ENDED GRND STRAP 10AWG 3/8" STUD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors POWER, FLEX BUS BARS & GROUND STRAPS
A5510X210TFB610
Connectors POWER, FLEX BUS BARS & GROUND STRAPS
A5510X210TFB610
24" DOUBLE-ENDED GRND STRAP 10AWG 3/8" STUD
24" DOUBLE-ENDED GRND STRAP 10AWG 3/8" STUD
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrical Connectors
Product Number
A5510X210TFB610
Product Name
Connectors POWER, FLEX BUS BARS & GROUND STRAPS
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
“N” Male to Double Banana Plug, Adapter
9415
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
2
suppliers
Douglas Electrical Components
Explosion-proof / Flameproof: Explosion-proof wire and cable bushings
View Details
Eteily Technologies India Pvt. Ltd.
BNC (F) 4 Hole Panel Mount Connector
ET-BFS-4H
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Panel/Flange
View Details
SCHURTER Inc
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter
3-101-207
Specs
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details