J.S.T. Corporation Datasheets for Fiber Optic Connectors

Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more

Product Name Notes
JIS C 5973 (F04 type) and IEC 60874-14 conformed optical fiber connector is suitable for communication transmission system, LAN system, CATV, FA, OA measuring equipment, broadcasting and so on.
JIS C 5973 (F14 type) and IEC 61754-6 conformed optical fiber connector is suitable for the interface of equipment for optical network member, Optical MDF and so on, which require...
Telcordia GR-326-CORE conformed optical fiber connector is suitable for the interface of equipment for Yard wiring, switching board and so on, which require high density mounting.