J.S.T. Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
*Compact and low profile Compliant locking solder tails *Twin U-slot ID section *Strain relief
*Compact 2.8mm in mounting height and 6.3mm in depth *Double-sided contact *Easy mating with the FFC/FPC, by snap-in design.
*Connection can be made simply by inserting the leads into the connector and pressing the slider. Once the leads are inserted, they are held by the 4-side guides located inside...
*Double-leaf contact *Temporary retention feature After the FFC is inserted, but before the locking slide is actuated, a retention feature prevents the FFC leads from moving or coming out.
*Double-sided contact *Easy mating with the FFC/FPC, by snap-in design. *Both Dip (through-hole) and SMT types are available. SMT type connectors have heat-resistant housings so that solder reflow is possible.
*Double-sided contact *The contact solder tail has a board retention feature that allows the connector to be temporarily held on the PC board while it is being soldered.
*Double-sided contact *The FFC is securely connected by simply inserting their leads into the connector.
*High density design The JK series of D subminiature connectors have 15 circuits in a standard 9-circuit shell by virtue of its 3-row, 2.286mm pitch construction, 1.7 times as dense...
*Housing lances *Compact *Interconnction They are interconnectable to the esteemed shrouded headers in the market for CZ/CZW insulation displacement connectors.
*Low insertion force and high contact pressure *The FFC is securely connected by simply inserting their leads into the connector. *The contact's solder dip section has a retention mechanism that...
*Low insertion force It requires 1/2 the insertion force of JST's conventional FFC connectors, but retains stable contact performance. *Both Dip (through-hole) and SMT types are available. SMT type connectors...
*Low profile 5.0mm in mounting height. *Twin U-slot ID section *Folded beam double-leaf contact construction
*Mating part is designed to conform to MIL C-24308. *Thin design *Heat resistant resin is used for the insulator, thus applicable to various reflow soldering processes.
*Space-saving design Only 3.5mm depth for 25 or less circuit connectors, and 4.0mm depth for 26 or more circuits. *Thin with 1.8mm height after mounting on the board.
*The connector is available in either the normal or reverse configurations. *Top entry type with staggered surface mount tails is also available.
*The depth is trimmed to 13.0mm, reducing the surface mounting area by 20% compared with our JK series subminiature connectors.
*The housing is made of heat resistant plastic to allow reflow soldering. *In-line surface mount tails *The connector is available in either the normal or reverse configurations.
*The KS series of D subminiature connectors have 15 circuits in a standard 9 circuit shell by virtue of its 3-row constructions, 1.7 times as dense as the JS series.
*The shrouded FPC entry point allows the FPC to be positioned and hold in place before the connector is locked. *The housing is made of heat resistant plastic to allow...
*The socket contacts are highly elastic, which in turn ensures reliable connection even after many mating cycles. *The dimples in the plug shell ensure continuity between it and the socket...
*Thin design The depth is trimmed to 8.5mm, reducing the surface mounting area by 33% compared with our J series subminiature connectors.
*Thin with the mounting height of only 1.2mm, yet applicable to 0.3mm thick FPCs. *In-line surface mount tails *The housing is made of heat resistant resin to allow reflow soldering.
*Top entry type *The housing is made of heat resistant plastic to allow reflow soldering. *Staggered surface mount tails *Low insertion force with staggered mating points design
*Twin U-slot ID section *Locking solder tail *The DB connector has the same board layout and hose size as crimp style SCN connector.
*Twin U-slot ID section *The board insertion section of the contact is resilient to ensure easy and secure insertion onto PC boards. *The DA connector is interchangeable with the SAN...
0.5mm pitch non-ZIF snap-in type FFC connector.
A substantial size for the 0.3mm pitch connector ensures easy handling. Moreover, since this connector accepts a FPC with protrusion providing secure as well as foolproof mating at the customers...
Applicable to CF cards types I/II *The assembly of the ejector mechanism to the mounted header is a simple one-touch operation. *The ejector makes contact with the solder tabs of...
Applicable to standard 0.3mm thickness FFC or FPC. *Partical operation, even with big number of circuits, is achieved thanks to 'flip lock' type.
Conforms to DIN standards. *The receptacle housing has a locking device to securely hold the plug housing. *Hook pins to assure connection of the boards.
Connector for batteries used in the compact mobile equipment such as mobile phones. The battery can be set with Off set 0mm.
Connector for the GPS antenna system of the car navigation system. The CN connector applies the unique crimping method to the shielding meshed wires, which will result in superior high-frequency...
Connector was developed as a coaxial connector for high-frequency application to automobile. This connector achieves low profile and miniaturization.
Designed for connecting liquid crystal display back light lamps to their starters *With the enough creep distance at the high voltage side, voltage rating can be as high as 1,500V.
Developed for to PDP, LCD or small electronics equipments. This low insertion force type connector realizes easier mating operation. The basic concept of the contact part of this connector is...
Developed in pursuit of miniaturization and low profile as PC board connector for automobile. This connector is surface mounting type connector having the spring structure on male terminal disproving the...
Developed in pursuit of multi-circuit, miniaturization and low profile as PC board connector for automobile. This connector is dip type connector having the spring structure on male terminal.
FHS connector is a space-saving type connector for FPC with 3.1mm depth, though it is low profile of 0.9mm mounting height. 0.2mm thick standard FPC.
Housing lances Interchangeability Realized current rating of 2A with AWG#26
Hybrid type I/O connector with combined signal and power supply circuits.
In addition to achieving space saving and low-profile features demanded by the market, this connector also realizes superb operability by adopting a FPC with protrusion. The use of the FPC...
It is designed to meet the demand for the high-density connection of internal wires to PC boards.
Its plug consists of a unique flexible hinge that absorbs circuit board misalignment. *Long type *The flexible construction of the plug allows it to be mated after its PC boards...
Its plug consists of a unique flexible hinge that absorbs circuit board misalignment. *The flexible construction of the plug allows it to be mated after its PC boards are mounted...
Low profile connectors with high withstanding voltage, designed for connecting liquid crystal display back light lamps to their starters.
Low profile connectors with high withstanding voltage, designed for connecting liquid crystal display back light lamps to their starters. *SMT configuration *Its crimp style contact can be inserted into the...
Multi-harness of CK connector(2.0mm) and CZ connector(1.5mm) combination has been realized.
Non-ZIF type low-profile of 1.2mm mounting height. 0.3mm thick standard type FPC is applicable.
One position has a different pitch than the others. This provides the connector with polarization and prevents misinsertion. *Two-point contact Each contact has two wiping areas which ensure stable and...
Secure locking structure Realization of multi-circuits by low insertion force Countermeasure for unexpected prying insertion
Socket for DDR/DDR2 S.O.DIMM 200 circuits complying with JEDEC(MO-224).
Socket for DDR2 S.O.DIMM 144-circuit complying with JEDEC (MO-274). Corresponding to the data transmission bandwidth of 32bits.
Sockets for the 8Byte S.O.DIMM which is standardized by the JEDEC. *Extremely small space for mounting on the board. The DM connector is applicable to 64Bit data bus, with the...
Space saving flip lock type connector, with 1.8mm height and 3.85mm depth.
Standardized by JEDEC (MO-160). Straight type DIMM socket that is suited for module PC board with operating voltage 3.3V. *Module is easily ejected with the ejector button. *With 14mm height,...
Surface mounting type connector of bottom entry type developed for instruments for automobile.
The CL is a low-voltage, insulation displacement connector that can be applied using simple tools.
The contacts for short-circuit connection are to be mounted in the housing *Housing lances *Secondary retainers enhance safety in case of partial insertion or accidental release of the contact. *The...
The contacts for the compact EL connector can be easily inserted into the connector housings. The plug housing and the receptacle housing can be smoothly mated even if they are...
The CRK connector is the ultra small connector with the shutter for cradles. This is suitable for using to the cradle of mobile equipments such as mobile phone, PDA and...
The FOX connector for FFC achieves high operability on the automobile assemble process. In addition, locking structure is provide on the FFC side to improve reliability of the connector.
The FXV connector is a market requires space saving and low profile 0.3mm pitch connector, and designed for corresponding to FPC with protrusions.
The kit is assembled by ultrasonic welding method which provides strong and heat resistant assembly with less time.
The large miniaturization at pitch direstion and depth direction and low-profile as 1.2mm mounting height are realized. FH connector is miniaturized and space saving Non-ZIF type connector for FPC. *Double-sided...
The miniaturization is realized as air-bag EUC I/O connector for automobile. This product has various circuit development and several adoption results proven, hence it enables to select the type to...
The use of the adapter card allows existing equipment with PCMCIA slots, the facility to use the newly developed Compact Flash Technology. *A variety of products are available to be...
This board-in type connector provides direct soldering connection between the conductors of the 1.0mm pitch FFC and the PC board. *Small pitch as 1.0mm pitch for FFC board-in type *Lower...
This connector for the 0.3mm thickness FPC with a mounting height of 1.3mm. FPC with protrusion prevents incomplete insertion and mis-insertion, so that it provides reliable connection.
This connector has been developed for small portable equipment for which low profile and miniaturization are required. By using FPC with protrusions, the positioning accuracy of FPC is improved.
This connector has been developed for small portable equipment for which low profile and miniaturization are required. This connector also has the structure that tension due to handling of FPC...
This connector is suitable for interconnection of UL1007 electric wires in a wide range of electrical and electronic equipment such as TVs. *Folded beam double-leaf contact construction *Twin U-slot ID...
This connector realizes high cost performance, to be designed with the new connector concept that the conductors of flat cable that was fixed up in the plug housing are directly...
This connector realizes space saving and low profile features demanded by the market, and it provides excellent operability. Various number of circuits can be available.
This EP connector is a 4-circuit connector that added the mike signal to the usual 3-circuit earphone connector. This EP connector is a connector for the plug of 2.5mm in...
This FGEM connector is the first mid-flip type 0.25mm pitch connector for FPC in the connector industry. By adding the tilt type, PC insertion workability improved and located parts to...
This FXR connector is ZIF type connector for FPC with only 1.0mm height.
This FXRH connector is ZIF type connector for FPC with only 0.9mm height.
This is a 1.0mm pitch insulation displacement connector with the secure locking structure to prevent coming off the connector and incomplete mating. 1.8A in rated current was realized by using...
This is a connector for motor connection developed for the electric door mirror unit for automotive.
This is a jack connector for DC power supply used for handheld devices and notebook PC. "Harness type with crimping" is adopted to prevent from defectives of conventional product such...
This is connector with the double-sided contact for FPC. As FPC with protrusions is used for this FHH connector, prevention of incomplete insertion and mis-insertion are realized and connection reliability...
This is the module connector for Express Card complying with Express Card stantard Ver.1.0.
This is very small Non-ZIF type 0.4mm pitch connector. Double-sided contact structure.
This low profile FPC connector with a mounting height of 1.0mm has a Double ZIF Flip-lock slider structure.
This ZIF type 'flip lock' FPC connector achieves a low-profile feature of a 0.9mm mounting height despite the thickness of the FPC being 0.3mm.
To meet the requirement of the high density mounting on PC board of flat panel TV, AV equipments etc., this connector is designed to the double-row type of 1.25mm pitch.
Top entry type 0.5mm pitch FPC connector. Solder tails are of a staggered design. *Both normal and reverse types are available so taht the designer can choose the FPC direction...
Vertical 0.3mm pitch ZIF type connector. This connector was mainly developed to connect FPC and subminiature digital products such as DVC, DSC, PDAs and so on.
Wire-to-wire vertion connectors, designed for connecting liquid crystal display back light lamp to their starters.
With the CZ receptacles and headers, and with double-row CZW holder and its mating headers, highly dense complicated harness design is possible. *CZ headers feature fully shrouded distortion resistant construction.

<< Prev Next >>