J.S.T. Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
*A metal shielding cover integrating the connection part which connects to the plug's shell is used. Because there is no gap between the receptacle and the plug, this construction prevents...
*Back-up support spring construction *The shrouded header has three side walls to ease insertion of the receptacle.
*Box-shaped plug housing has guide ribs on both ends, which prevents distortion. *No. of circuits available are from 20 to 100, every 10 circuits
*Double-row construction *High presure, dual beam, fork contact *Box-shaped housing
*Double-row construction *The box contact supplies stable contact performance. *Fully shrouded header
*Folded beam double-leaf contact construction *Twin U-slot ID section *The same shrouded header can be used for the CR/KRD insulation displacement connectors or the PH crimp style connector.
*High contact pressure *Fully shrouded header *The header is interchangeable with those of crimp style XH connector and insulation displacement NR/NRD connectors.
*High contact pressure *Housing lock assures good connection even after severe shock & vibration. Both secure lock and friction lock connectors are available.
*High presure, dual beam, fork contact *Box-shaped housing
*Staggered solder tails *Two types of locking devices (secure lock type & friction lock type) are available.
*The dimple at the center of the contact ensures positive contact and low contact resistance at all times. *The contact has a long wire strip holding length of 2.6 +/-0.4mm.
*The low insertion force contacts reduce surface finish wear and reduce the effects of stress relaxation. *Housing lances *The inner-housing lock secures the plug to the receptacle and prevents accidental...
*The MJ connector has an upper contact point design. With this construction, the contact points are free from dust even before the connector is mated with the modular plug. *The...
*The plug housing consists of two separate parts. This allows the connector to be put under greater torsion strain than similar connectors without any damage being given to the solder...
*The protected, folded beam contact provides high contact pressure with an over-stress stop feature. *Double-sided contact *Molded-in header with wide, sturdy posts *The header is available in three configurations, top,...
*Thin design *The dimple in the contact ensures positive contact. *The same header can be used for either the HR insulation displacement connector or the EH crimp style connector.
*Thin design *Twin U-slot ID section *The same shrouded header can be used for the EH or HR crimp style connector.
*This JMC connector is 0.5mm pitch SMT type board-to-board connector with selection of boss existence. Comparing with conventional JMC connector, more small and space saving are realized.
*Twin U-slot ID section *The same shrouded header can be used for the XH crimp style connector, the NRD and the BR insulation displacement connectors, and the JQ board-to-board connector.
*Used to interconnect PC boards in parallel, vertically or horizontally. *Folded beam construction *Molded-in header
0.4mm pitch, SMT, low-profile connection with parallel connection.
0.64 unsealed alignment-free, low profile surface mount connector for automobile applications.
0.64 unsealed, low profile, miniaturized connectors for automobile applications. Meets or exceeds the most performance specifications for automotive electrical connector systems.
0.64/1.5 /2.8 hybrid circuits unsealed board-to-wire connector with lever mechanism proven in Automotive Radio application.
1.0mm pitch secure lock type connector. This low insertion force type connector realizes easier mating operation. The basic concept of the contact part of this connector is equivalent to the...
2 Circuits 14.5 Sealed, Shielded Connector System. Designed for high current, high voltage applications in an Automotive environment.
2 Circuits 14.5 Sealed, Shielded, Fused Connector System in an Automotive environment. Designed for high voltage applications, requiring Fusing and Splitting.
2.0mm pitch connector with secure locking device *Secure locking device The housing has a locking device to prevent accidental disconnection because of routing wires or of vibration, and also reverse...
2.0mm pitch double-row connector with secure locking device *Secure locking device The housing has a locking device to securely hold the header, preventing accidental disconnection because of external forces that...
2.54mm pitch, 0.64 unsealed connector for automotive corresponding to the surface mounting.
2.5mm pitch connector for miniaturization of electronic equipment. Center locking or side locking options can be used depending on the required application. Receptacle contacts are designed to be common with...
Applicable for waterproof usage. Its waterproof grade is 7 ingress protection of JIS C 0920 (IEC 60529 IPX7).
Applicable to both crimp and insulation displacement style receptacles. *Secure locking device prevents accidental disconnection. *Secondary retainers provide added protection against incomplete insertion or disconnection. *Panel locking type is also...
Available in both wire-to-board and wire-to-wire connection, the JFA connector is applicable to a wide range of applications e.g. from signal to output circuits. *Double-spring construction To achieve superior contact...
Board-in connectors for 1.27mm pitch ribbon cable *The RC board-in connector has a low profile with a mounting height of 6.8mm and a width of 6.54mm. It allows 2.54mm pitch...
Compact and high current capacity connector. This connector realizes high-density mounting on PC board.
Compact waterproof connector, using 025 contacts and a single piece solid wire seal. *Superior contact performance is provided by the double-leaf construction, consisting of a main and assist leaf spring.
Compression type connector developed for compact equipment such as mobile phone. *Compact Projected area is only 2.0 x 2.8mm, with 1.8mm height. *High contact pressure Despite its smallness, the contact...
Conforming to the IEEE1394-1995 standards, the MV connector is a high-speed serial interface connector designed to connect PCs and peripherals.
Connector for button batteries used in the compact mobile equipment such as mobile phones.
Connectors for 1.27mm pitch ribbon cable *Twin U-slot ID section *Selective gold-plated posts *The RA series receptacles and header are interchangeable with the similar type connectors commercially available. Contact JST...
Connectors for signal circuit or power supply circuit, applicable to the factory automation, heavy electric machinery, and other industrial equipment in general.
Considering about luminescence property of LED device, this LEB connector is designed as low profile type connector (height: 2.7mm) for LED lighting, and achieves the space saving. The horizontal connection...
Considering about luminescence property of LED package, this LEL connector is designed as low profile type connector for LED lighting, and achieves the space saving. The horizontal connection between PCBs...
Considering about luminescence property of LED package, this LEX connector is designed as low profile bottom type connector for LED lighting equipment, and achieves the space saving at the connector...
Considering about the luminescence property of LED package and the mating operability, this LEH connector is designed as low profile type connector for LED lighting, and achieves the space saving..
Considering that the connector does not affect the luminescence angle of LED chip, this low profile type connector (height:3.0 mm) is designed for connection to LED lamp and realized space...
Crimp style receptacles that are designed to mate with headers conforming to MIL-C-83503. *Housing lances *The guide devices of both housing and header prevent reverse connector insertion.
Developed in pursuit of miniaturization and low profile as surface mounting type connector for automotive. 0.50 terminal with 2.0mm pitch realized miniaturization.
Ejectors to be used with the ICM-C series headers. *Various kinds are available; -Normal or Reverse -Right button or left button -SMT or Dip (through-hole)
FFC standard conforming (RJ45) modular connector, to be used for the LAN connection of the printer or modem. *Fully-shielding-cov ered type is available for high-leveled shielding effect. *Shielding covered type...
Headers for board-to-board connection *Staggered pins *The MBS header has a locking boss that alloes it to be temporarily mounted on the PC board.
Hinge type board-to-board connectors which allow mated PCBs to move 90 degrees in respect to one another while electricity is turned on. *Flexible connection absorbs slight lateral misalignment between boards.
Hinge type board-to-board connectors which allow mated PCBs to move 90 degrees in respect to one another while electricity is turned on. *The hinge compensates for slight misalignments between circuit...
It is a hig reliability connector corresponding to demand of the miniaturization of electronic equipment and the wire size of AWG#18.
Low profile dual row connector compliant with the USCAR performance specifications. For general automotive applications.
Low profile type connector for interface of automotive electrical equipment.
Matable with HR receptacles *Both crimp style and insulation displacement HR connector receptacles can be accommodated by the HM connector. *Housing lances *Mountable on panels of various thickness without using...
Metal shell type I/O connector which contacts are used also with JFA connector J2000 series and J300 series.
No crimp tool is necessary. Mating with the JFA J320S/J320M
One touch mating and unmating connector corresponding to high current. Modular type is also available.
PH connector high box type, with 17.0mm mounting height and with 4.5mm thickness.
Secondary retainer mountable 2.5mm pitch high-box type, with 20.5mm mounting height. Fully shrouded header has the walls between every circuit to consider as the structure against vibration or prying.
Secondary retainer mountable PA connector high-box type, with 20.7mm mounting height and 7.2mm thickness. The header has a secure lock cover device to protect the locking section.
Self-supporting style board-to-board connectors. *Both secure lock and friction lock type receptacles are available. *The connector halves can be easily mated, yet have a high retention force because of the...
Suitable for a wide range of applications, from low-voltage, low-current signal circuits to power supply circuits requiring large currents.
The first insulation displacement connector that has secure locking device. *Secure locking device prevents accidental disconnection. *Secondary retainers *The PAF connector receptacle has metal strain relieves to hold the wire...
The HIT connector is multi-circuit and miniaturized for ECU for the automobile. Female connector is divided into seven housings, and considers the ergonomics and workability.
The HL connectors can be used for wire-to-wire or wire-to-board connections. *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Secondary retainers (optional)
The KRD connector allows 'daisy chain connections' or 'through connections'. With these simple connections, many signals can be bussed to many different PC boards. *Twin U-slot ID section *Fully shrouded...
The KRW connector allows double-row wire-to-board connection using either the KR or PHN connectors. *Multi-IDC-harnesses are possible. *Various types of connectors In addition to the KRW, KR, PHN and TR...
The low insertion force contacts reduce surface finish wear and reduce the effects of stress relaxation. *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Housing...
The MD connector is well suited for the production of high-density office automation equipment as well as audio and video products. *Crimp contact with integral construction for improved reliability *Other...
The NRD connector allows 'daisy chain connections' or 'through connections'. With these simple connections, many signals can be bussed to many different PC boards. *Twin U-slot ID section *Fully shrouded...
The plug consists of upper and lower parts in order to save space. This connector enables also flexible application by using either upper or lower parts individually.
The RCY connector is a compact, 2.5mm pitch wire-to-wire connector for use with a variety of circuits, from signal circuits to power supply circuits, in electrical equipment which is becoming...
This 0.8mm pitch connector is developed for the car audio industry and is able to compensate for misalignment of up to 0.5mm on all three dirctions of X, Y and...
This 1.5mm pitch board-to-board connector has achieved further miniaturization in width by adopting a triple row structure. The connector is also equipped with a floating mechanism which absorbs misplacement when...
This 2.54mm pitch, 50 circuits unsealed connector realizes low insertion force with lever mechanism. This connector has the various color/key code corresponding to needs, hence the connector type suitable for...
This connector can be connected to headers having 2.36mm diameter pins. *The mating section of the contact has a triangular configuration so that the terminal grips the round mating pin...
This connector has the sucking area on the top of connector without suction tape. The side feed type for drawing out the wire laterally that considers the workability of mating...
This connector has versatile terminal and is used for top column module.
This connector is a 2.0mm pitch wire-to-wire connector, having incomplete mating prevention mechanism.
This connector is a hybrid type double-row drawer connector to connect the units, absorbs misalignment between units, and excels durability. RCZ connector with lever locking device is adopted as applicable...
This connector is a hybrid type double-row drawer connector with combined signal and power supply circuits to connect the units. In the signal part, the number of parts reduced by...
This connector is board-to-board connector that the flat horizontal connection between boards enables in electronic equipment. For SMT type of high-density 1.27mm pitch, the rating current of industry leading 1.0A...
This connector is for the secondary power circuit used in the office automation equipment, such as the 3.5inch HDD and MO, including the DVD.
This connector is realized the miniaturization as air-bag ECU for automobile and low insertion force by using lever. This connector has the various color/key code corresponding to needs, hence the...
This connector is realized the miniaturization as air-bag ECU for automobile and low insertion force by using lever. This connector has the various pin arrangement/color/ke y code corresponding to needs,...
This connector is small 0.6mm pitch double-row board-to-board connector for high density mounting. This plug is available in top and side entry type to choose either connection type depending on...
This connector is suited for bringing power to PC boards in office automation equipment. A major application has been in secondary power supply circuits of floppy disk drives. *The plug...
This connector is the high-density dipping type connector with secure lock for wire to board connection and enabled to achieve excellent workability and withstand the unexpected external force.
This connector is the shielded interface connector with locking mechanism.
This connector withstands High Current and is used for Ballast to Lamp System.
This HIL connector is 3.3mm pitch wire-to-wire connector that has a mechanism to prevent an incomplete mating when mating connector.
This HTB connector is 0.635mm pitch SMT type board-to-board connector with parallel and perpendicular connection.
This is a 2.0mm pitch wire-to-board connector, having incomplete mating prevention mechanism.
This is a board-to-wire connector with secure locking device that has been designed to 2.0mm pitch, crimping style and double-row. In spite of realizing low insertion force, the stable electric...
This JAN connector is a board-to-board connector with stacking height 1.0mm and 0.4mm pitch, which is the lowest-profile connector in the [electro mechanical component] industry. In consideration of operability at...
This JU connector is a board-to-borad connector which has many circuits such as Maximum 200 circuits. *Fully shrouded box style design Its mating portion is designed with a full shrouded...
This large current carrying capacity connector is best suited for various kinds of power supply circuits. (Applicable up to 10A) *Box-shaped contact *Arm lock mechanism
This MMJ connector can be used outdoors. By adopting the metal shell, high resistance to environment was realized.
This OTZ connector ia a hybrid type I/O connector with cmbined signal and power supply circuits. *Molded spring structure realized the curtailment of number of component *Space saving *Lever lock...
This PBV connector, which is mainly used for connecting PCB of flat television, is a crimping type connector and is designed to have a secure locking structure and a sucking...
This PLI connector is 2.0mm pitch low profile type board-to-wire connector that has a mechanism to prevent an incomplete mating when mating connector.
This wire-to-board connector is designed for Internal I/O port in LCD Monitor/TV, and is with secure locking device that prevents the connector from coming off by wiring operation and/or vibration.
This wire-to-wire connector for air-bag has CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time.
Two-circuit jumper connector suited for changing or swiching circuits on PC boards without using DIP switches. *This connector is stackable in both directions.
Well suited for completing the internal connections of office automation equipment, such as personal computers, office computers, and their peripheral devices. *Double-leaf spring contact withstands the stresses caused by repeated...

<< Prev Next >>