J.S.T. Corporation Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| *Provides soldering connection between the Dumet wire and lend wire of the LCD Back-light CCFT. | |
| Batt type Non-insulated type | |
| Batt type | |
| Blade type With insulator | |
| Connection by bullet terminal | |
| Copper tubular type | |
| Flag type | |
| Knife disconnect type With insulator | |
| Lipped blade type | |
| Non-insulated type 2 holes type | |
| Non-insulated type Batt type | |
| Non-insulated type Blade type | |
| Non-insulated type Copper tubular type | |
| Non-insulated type Fork tongue terminal X type | |
| Non-insulated type Fork tongue terminal Y type | |
| Non-insulated type Others | |
| Non-insulated type Parallel type | |
| Non-insulated type Pin type | |
| Non-insulated type Ring terminal | |
| Non-insulated type Spead tongue terminal | |
| Parallel type | |
| Pin type With insulator | |
| Pin type | |
| Quick connection type Tab-on/in type | |
| Quick connection type With insulator | |
| Ring terminal Non-insulated type | |
| Ring terminal With insulator | |
| Ring terminal | |
| Spead tongue terminal Non-insulated type | |
| Spead tongue terminal With insulator | |
| Spead tongue terminal | |
| Tab-on/in type | |
| This button terminal is used as a contact interface for lamp sockets and fuse holders in automobiles. Products using this contact are far more reliable and easier to use than... | |
| This splice has special channels inside its crimp areas so that insulation-coated windings (magnet wire like enamel-coated wire, etc.) can be electrically connected without removing the insulation coating. It is... | |
| This splice is used to connect a vinyl-insulated wire to a defrosting heater wire of a refrigerator or a freezer. The barrel of the splice has a lid feature that... | |
| This terminals is used to connect a cluster pin (2.3mm in diameter) to a lead of a motor hermetically sealed in a compressor of a refrigerator, freezer or air conditioner. | |
| This wire-to-wire splice is used extensively for straight, branching, and end connections. | |
| With insulator Batt type | |
| With insulator Blade type | |
| With insulator Closed-end type | |
| With insulator Fork tongue terminal X type | |
| With insulator Parallel type | |
| With insulator Quick connection type | |
| With insulator Ring terminal | |
| With insulator Spead tongue terminal |