J.S.T. Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| *Compact design *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would adversely effect vacuum gripping equipment. *Twin U-slot... | |
| *High contact pressure *Secure lock mechanism *Mountable on panels of various thickness without using tools. *The contacts are individually surrounded by housing walls. | |
| 0.64 unsealed wire-to-wire connector with CPA and shorting bar mechanisms for Air-bag application. Providing Connector Position Assurance, positive mating and completion of circuit in one pressing motion. | |
| Conforms to USB (Universal Serial Bus) *Two types (type A & B) are available. *Metal shell of the receptacle and the metal cover of the plug provides highly reliable EMI... | |
| Connector for an inflator. This connector is available in various types and colors of scooping (kojiri) preventive type and VDA standard type. | |
| Designed for circuits requiring up to 20A (1 or 2-circuit with AWG #12 wire). *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Housing lances *Secondary... | |
| Designed for circuits with high power requirements. The VL connectors can be used for wire-to-wire or wire-to-board connections. *The inter-housing lock secures the plug to the receptacle and prevents accidental... | |
| Ejector is, with the left button, to be assembled (with screws) after header is mounted. The frame has the contact point for the grounding clip on the small PC card. | |
| For 1.0mm and 1.3mm diameter pins, having a funnel shaped lead-in to ease insertion and to ensure a balance with its high retaining force. | |
| Matable with HR receptacles *Both crimp style and insulation displacement HR connector receptacles can be accommodated by the THR connector. *Secure lock mechanism *Mountable on panels of various thickness without... | |
| One position has a different pitch than the others. This provides the connector with polarization and prevents misinsertion. *Two-point contact Each contact has two wiping areas which ensure stable and... | |
| Secure locking structure Countermeasure for unexpected prying insertion | |
| Side entry type board-in connector, with a mounting height of only 2.8mm and a thickness of 4.9mm. | |
| SUR connector that has been designed for 0.8mm pitch wire-to-board insulation displacement connector. This connector adopted the first crimping method in a minimum 0.8mm pitch of the wire-to-board type connector. | |
| The directional features of the housing prevent reverse contact insertion. *The housings with two or four circuits have locking mechanisms. This feature provides polarization and prevents misinsertion. | |
| The header is tall and fully shrouded so as to prevent the resin used to coat the PC board coming into contact with the mating pins. Designed for use specifically... | |
| The USB 2.0 certified receptacle is quite suitable for the interface of the small and miniaturized PC-peripheral products as Digital Cameras and MP3 Players. | |
| The world's first 0.8mm pitch wire-to-board insulation displacement connector. *Although this shrouded header has locking features for its mating receptacle, there are no holes in the header shroud that would... | |
| This connector for air-bag has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time and achieves high resistance to noise at... | |
| This connector for air-bag has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time. | |
| This connector for air-bag is simple, compact and not easy to come off without CPA. | |
| This connector for air-bag, conforming to ISO TS19072-4 standard configuration, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time. | |
| This connector for air-bag, conforming to ISO19072-4 standard configuration, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time. | |
| This connector for air-bag, conforming to USCAR standard, has intelligent CPA, which allows locking the connector, incomplete mating detection and release of short-circuit at the same time. | |
| This connector is an interface connector conforming to USB (Universal Serial Bus) 3.0 Standard. | |
| This connector is an interface connector for cellular phone and other mobile equipments conforming to Micro USB standard. | |
| This hybrid type drawer connector shares a single design contact between signal and power lines. *The signal contact can be used both for the power and for the signal connections. | |
| This is the connector for power supply cutoff switch used for the battery unit of hybrid car, etc.. This connector is realized low insertion force by using lever mechanism, and... | |
| This large current carrying capacity connector can be used with primary power supply circuits of consumer electronic products and various other circuits requiring large currents. *Box-shaped contact | |
| This large current carrying capacity connector can be used with primary power supply circuits of consumer electronic products and various other circuits requiring large currents. *Compact connector (with a mounting... | |
| This low-profile, board-in connector, with a mounting height of only 4.25mm and a thickness of 2.4mm, is soldered directly onto PC boards. | |
| This small, field-proven connector for PC boards is reliable and has a large current carrying capacity. It can be used with a wide variety of signal, power supply, and output... | |
| This terminal is used with 2.36mm diameter GT pins. | |
| This TSF connector is a drawer connector with floating function which makes design of equipment easy.Putting the phase lag on four grounding contacts at both ends and other contacts of... | |
| Various types of terminals are available for wide range of wires, from AWG #30 to 12. | |
| With panel lock devices *Crimp style PHN and insulation displacement KR/CR connector receptacles can be accommodated by the TR connector. | |
| With the CZ receptacles, TZ (single-row) or TZW (dual-row) connectors allow wire-to-wire connection. By adding CZ and CZW connectors, more complicated harness design is possible. *Applicable to wide range of... |
| << Prev | Next >> |