J.S.T. Corporation Datasheets for Wire to Wire Connectors
Wire-to-wire connectors are used to connect two wire-terminated connectors.
Wire to Wire Connectors: Learn more
| Product Name | Notes |
|---|---|
| *High contact pressure *Secure lock mechanism *Mountable on panels of various thickness without using tools. *The contacts are individually surrounded by housing walls. | |
| *The box-shaped contacts serve as socket contacts in a wide variety of applications from low-voltage, low-current signal circuits to power supply circuits. *Housing lances *Secondary retainers *Mountable on panels of... | |
| *The box-shaped contacts serve as socket contacts in a wide variety of applications from low-voltage, low-current signal circuits to power supply circuits. *Since the contacts are individually and totally surrounded... | |
| *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Secondary retainers provide added protection against non-insertion or disconnection. *Housing lances *Mountable on panels of various thickness... | |
| *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *The secondary retainers enhance safety in case of partial insertion or accidental release of the contact. *Housing... | |
| *The low insertion force contacts reduce surface finish wear and reduce the effects of stress relaxation. *Housing lances *The inner-housing lock secures the plug to the receptacle and prevents accidental... | |
| 2.5mm pitch connector for miniaturization of electronic equipment. Center locking or side locking options can be used depending on the required application. Receptacle contacts are designed to be common with... | |
| 2.5mm pitch wire-to-wire connector that can mate with the socket of XA connector (board-to-wire type). Reliable secondary retainer is available. Panel mount is applicable. | |
| Applicable to both crimp and insulation displacement style receptacles. *Secure locking device prevents accidental disconnection. *Secondary retainers provide added protection against incomplete insertion or disconnection. *Panel locking type is also... | |
| Available in both wire-to-board and wire-to-wire connection, the JFA connector is applicable to a wide range of applications e.g. from signal to output circuits. *Double-spring construction To achieve superior contact... | |
| Both ZH crimp style and ZR insulation displacement connector receptacles can be accommodated by the ZM connector. *The fully shrouded header provides protection from rocking the connector halves back and... | |
| Compact waterproof connector, using 025 contacts and a single piece solid wire seal. *Superior contact performance is provided by the double-leaf construction, consisting of a main and assist leaf spring. | |
| Compact, Water Resist and Durable. This connector for electrical connection can be used on both water and non-water resistance conditions, depending on usage. | |
| Connector for liquid crystal display back light lamps *Contact lances *Box shaped construction of the housing prevents distortion during mating/unmating of the housings. Withstanding voltage is also considered. | |
| Designed for circuits requiring up to 20A (1 or 2-circuit with AWG #12 wire). *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Housing lances *Secondary... | |
| Designed for connecting liquid crystal display back light lamps to their starters *With the enough creep distance at the high voltage side, voltage rating can be as high as 1,500V. | |
| Double-row type connector with secure locking device either for wire-to-wire connection or board-to-wire connection *Newly designed long body box-shaped contact reduces its shaking after mounted in the housing. *Contact lances... | |
| Hybrid type I/O connector with combined signal and power supply circuits. | |
| In unit connection, this RIZ connector is a hybrid type connector with combined signal and power supply circuits, absorbs misalignment between units, and excels durability. *Pitch for signal circuits is... | |
| In unit connection, this RWZ connector is a hybrid type double row drawer connector with combined signal and power supply circuits, absorbs misalignment between units, and excels durability. *Pitch for... | |
| It is a hig reliability connector corresponding to demand of the miniaturization of electronic equipment and the wire size of AWG#18. | |
| Matable with HR receptacles *Both crimp style and insulation displacement HR connector receptacles can be accommodated by the HM connector. *Housing lances *Mountable on panels of various thickness without using... | |
| Matable with HR receptacles *Both crimp style and insulation displacement HR connector receptacles can be accommodated by the THR connector. *Secure lock mechanism *Mountable on panels of various thickness without... | |
| One touch mating and unmating connector corresponding to high current. Modular type is also available. | |
| Power supply circuit and signal circuit integrated hybrid type drawer connector. *With low insertion force mechanism, mating/unmating life of 20,000 cycles are guaranteed. *Both plug and receptacle have the ESD... | |
| Secure locking structure Countermeasure for unexpected prying insertion | |
| The CL is a low-voltage, insulation displacement connector that can be applied using simple tools. | |
| The contacts for short-circuit connection are to be mounted in the housing *Housing lances *Secondary retainers enhance safety in case of partial insertion or accidental release of the contact. *The... | |
| The contacts for the compact EL connector can be easily inserted into the connector housings. The plug housing and the receptacle housing can be smoothly mated even if they are... | |
| The low insertion force contacts reduce surface finish wear and reduce the effects of stress relaxation. *The inner-housing lock secures the plug to the receptacle and prevents accidental disconnection. *Housing... | |
| The pin and socket are adopted for use as the small rack panel connector. *Compact design Adoption of pin and socket contacts achieves the miniaturization of connector. *Structure The floating... | |
| The RCY connector is a compact, 2.5mm pitch wire-to-wire connector for use with a variety of circuits, from signal circuits to power supply circuits, in electrical equipment which is becoming... | |
| The YLN connector adds variation in shape to the existing color variations of the YL connector in order to improve identification of connectors. Moreover, this connector has a mechanism to... | |
| This connector is a 2.0mm pitch wire-to-wire connector, having incomplete mating prevention mechanism. | |
| This connector is a 2.5mm pitch wire-to-wire connector, having incomplete mating prevention mechanism. 2-circuit and 3-circuit connectors have control key to prevent connector from mating with incorrect circuits, thus, several... | |
| This connector is a hybrid type double-row drawer connector combined signal and power supply circuits connector to connect the units. RWZ connector with lever locking device is adopted as applicable... | |
| This connector is a hybrid type double-row drawer connector to connect the units, absorbs misalignment between units, and excels durability. RCZ connector with lever locking device is adopted as applicable... | |
| This connector is a hybrid type double-row drawer connector with combined signal and power supply circuits to connect the units. In the signal part, the number of parts reduced by... | |
| This connector is a hybrid type single-row drawer connector combined signal and power supply circuits connector to connect the units, absorbs misalignment between units, and excels durability. RIZ connector with... | |
| This connector is compact and excels in waterproof and durability. This connector can be used for the place which especially waterproof is required. Its waterproof grade is 7 ingress protection... | |
| This HIL connector is 3.3mm pitch wire-to-wire connector that has a mechanism to prevent an incomplete mating when mating connector. | |
| This hybrid type drawer connector shares a single design contact between signal and power lines. *The signal contact can be used both for the power and for the signal connections. | |
| This is a 2.5mm pitch, crimp style, wire-to-wire connector. | |
| This is the wire-to-wire connector for DC power supply compatible with the ACH connector for PC board. | |
| This OTZ connector ia a hybrid type I/O connector with cmbined signal and power supply circuits. *Molded spring structure realized the curtailment of number of component *Space saving *Lever lock... | |
| Wire-to-wire vertion connectors, designed for connecting liquid crystal display back light lamp to their starters. | |
| With panel lock devices *Crimp style PHN and insulation displacement KR/CR connector receptacles can be accommodated by the TR connector. | |
| With the CZ receptacles, TZ (single-row) or TZW (dual-row) connectors allow wire-to-wire connection. By adding CZ and CZW connectors, more complicated harness design is possible. *Applicable to wide range of... |