This AUH connector is compact and low profile type, height 1.85mm and width 5.2mm, wire-to-board connector.
And also 5A in rating current was realized.
| J.S.T. Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | AUH Connector |
| Product Name | Wire to Board Crimp style Connectors |
| Connector Type | Wire to Board Connector |